EN
  • EN
  • DE

AS4C128M8D2A-25BIN

Part No AS4C128M8D2A-25BIN
Manufacturer Alliance Memory, Inc.
Catalog DRAM
Description DDR2 1G 128Mx8 400 MHz Industrial Temp A Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Win Source Part Number 1446828-AS4C128M8D2A-25BIN
Manufacturer Alliance Memory, Inc.
Package Tray
Product Status Active
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR2
Memory Size 1Gbit
Memory Organization 128M x 8
Memory Interface Parallel
Clock Frequency 400MHz
Write Cycle Time - Word, Page 15ns
Access Time 400ps
Voltage - Supply 1.7V ~ 1.9V
Operating Temperature -40°C ~ 95°C (TC)
Grade -
Mounting Type Surface Mount
Package / Case 60-TFBGA
Supplier Device Package 60-FBGA (8x10)
Ultra Librarian 3D Model Ultra Librarian AS4C128M8D2A-25BIN CAD Model

Description

The AS4C128M8D2A-25BIN is an advanced DDR2 memory module from Alliance, designed to meet the stringent requirements of industrial applications that demand high reliability and durability. Boasting a capacity of DDR2 1G with a 128M x 8 configuration, this module operates at a frequency of 400 MHz, providing the necessary bandwidth and speed for intensive data processing and operations. The Industrial Temperature rating underscores its suitability for environments with extreme conditions, where standard components might not perform reliably. This module's 'A Die' classification indicates a high level of quality and reliability, ensuring that it can handle demanding applications such as industrial control systems, medical devices, and telecommunications infrastructure. Manufactured by Alliance, this memory module is a testament to the company's commitment to producing high-grade memory solutions that support the critical operations of industrial systems.

You May Also Be Interested in

Alliance Memory, Inc.
LPSDRAM 512M 166MHz 16Mx32 133MHZ, Commercial Temp
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD-143 16Mx16 (256Mb), Leaded
Need more? Email Us
Fujitsu Electronics America, Inc.
SD 8Mx8-102 PC100 CL2
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD-200 32Mx16 (512Mb) 54-BGA
Need more? Email Us
Renesas Electronics America
SRAM 2Mx32 (64MBIT) PARALLEL FBGA 55NS
Need more? Email Us
Alliance Memory, Inc.
SD 4Mx16 PC166 Commercial Temp
Lowest to $3.7836
Alliance Memory, Inc.
DDR1, 64Mb, 4M x 16 200 MHz, Commercial Temp
Need more? Email Us
Alliance Memory, Inc.
SDRAM Mobile LPDDR3 512 M x 32 32 bit
Need more? Email Us
Micron Technology Inc.
SD 8Mx32-8 FBGC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess