EN
  • EN
  • DE

AS7C256A-12TC

Part No AS7C256A-12TC
Manufacturer Alliance Memory, Inc.
Catalog END - OF - LIFE
Description 5V 32K X 8 CMOS SRAM (Common I/O)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Alliance Memory, Inc.
Win Source Part Number 1147496-AS7C256A-12TC
Manufacturer Homepage www.alsc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS7C256A-12TC CAD Model

Description

The AS7C256A-12TC is a high-performance 256K x 1 Static Random Access Memory (SRAM) manufactured by Alliance Memory, Inc. This SRAM device is designed for applications demanding fast access times and low power consumption. It's an end-of-life product, so availability may be limited.

Applications

  • Cache memory in embedded systems
  • High-speed data acquisition systems
  • Digital signal processing (DSP) applications
  • Networking equipment
  • Industrial control systems

Features

  • Fast access time: 12 ns
  • Low power consumption
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Fully static operation: no clock or refresh required
  • Three-state outputs
  • Available in various packages including 32-pin TSOP

Benefits

  • Enables high-speed data processing due to its fast access time.
  • Reduces overall system power consumption due to its low-power design.
  • Simplifies system integration with its TTL compatible inputs and outputs.
  • Offers design flexibility with its availability in various packages.
  • Eliminates the need for external refresh circuitry, simplifying system design.

Specifications

The AS7C256A-12TC operates from a single 5V power supply. It features fully static operation, meaning no clocks or refresh cycles are needed. This greatly simplifies system design. The device has a typical access time of 12ns making it suitable for demanding high speed applications. It supports standard TTL compatible inputs and outputs for easy interfacing with other components. The device is usually available in a 32-pin TSOP package, enabling high-density board layouts. Due to being an End-of-Life product, it is recommended to check for direct replacements from Alliance Memory, Inc.

You May Also Be Interested in

Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
Harris Corporation
Operational Amplifiers
Need more? Email Us
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3481 $58.7025
60+ $1.9265 $115.5900
93+ $1.8665 $173.5845
128+ $1.8064 $231.2192
166+ $1.7464 $289.9024
222+ $1.5662 $347.6964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess