The AS7C31026-12TI is a high-performance 1M x 1 Static Random Access Memory (SRAM) manufactured by Alliance Memory, Inc. This SRAM is designed for applications requiring fast memory access and reliable data storage. As an end-of-life product, it's important to verify availability before designing it into new systems.
Applications
- Cache memory for microprocessors
- High-speed data buffers
- Networking and communication equipment
- Medical imaging devices
- Industrial automation systems
Features
- Fast access time: 12 ns
- Single 3.3V power supply
- Low power consumption
- TTL compatible inputs and outputs
- Fully static operation: no clock or refresh required
- Three-state outputs
- Available in 32-pin TSOP package
Benefits
- Enables fast data retrieval and storage, enhancing system performance.
- Reduces power consumption, making it suitable for battery-powered applications.
- Simplifies integration with standard logic circuits.
- Reduces system complexity by eliminating the need for refresh circuitry.
- Offers a compact design solution with the 32-pin TSOP package.
Specifications
The AS7C31026-12TI operates on a single 3.3V power supply, contributing to its low power consumption. Its fully static operation eliminates the need for external clocks or refresh cycles, streamlining the design process. With an access time of 12ns, this SRAM is well-suited for high-speed applications. It features TTL-compatible inputs and outputs, ensuring compatibility with a wide range of systems. Typically available in a 32-pin TSOP package. Because this is an End-of-Life component, consider newer replacement options from Alliance Memory, Inc.