EN
  • EN
  • DE

AS7C3256A-15TC

Part No AS7C3256A-15TC
Manufacturer Alliance Memory, Inc.
Catalog END - OF - LIFE
Description 3.3V 32K X 8 CMOS SRAM (Common I/O)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Alliance Memory, Inc.
Win Source Part Number 1147528-AS7C3256A-15TC
Manufacturer Homepage www.alsc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS7C3256A-15TC CAD Model

Description

The AS7C3256A-15TC is a high-performance 256K x 8 Static Random Access Memory (SRAM) device manufactured by Alliance Memory, Inc. This SRAM is designed for applications requiring fast access times and low power consumption. As an end-of-life (EOL) component, it is important to understand its specifications for legacy system maintenance and potential replacements.

Applications

  • Cache Memory
  • Embedded Systems
  • Networking Equipment
  • Industrial Control Systems

Features

  • Fast Access Time: 15ns access time for quick data retrieval.
  • Low Power Consumption: Conserves power, making it suitable for battery-powered applications.
  • Single 3.3V Power Supply: Operates on a single 3.3V supply.
  • TTL-Compatible Inputs and Outputs: Simplifies interfacing with other digital components.

Benefits

  • High-Speed Performance: Fast access time enhances system performance.
  • Energy Efficient: Low power consumption extends battery life.
  • Easy Integration: TTL-compatible I/O simplifies system design.
  • Reliable Operation: Designed for stable and consistent performance.

Technical Specifications

Key specifications include:

  • Memory Size: 256K x 8 bits
  • Access Time: 15 ns
  • Operating Voltage: 3.3V
  • Operating Temperature: Typically industrial temperature range (-40°C to +85°C)
  • Package Type: TSOP (Thin Small Outline Package)

The AS7C3256A-15TC is packaged in a TSOP, which is ideal for surface mounting on printed circuit boards. Given its EOL status, sourcing this specific component may be challenging, and designers may need to consider alternative SRAM solutions with similar performance characteristics. Reviewing legacy datasheets from Alliance Memory or distributors will provide comprehensive electrical and mechanical specifications.

You May Also Be Interested in

Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.3088 $60.0288
61+ $1.8942 $115.5462
95+ $1.8353 $174.3535
131+ $1.7764 $232.7084
169+ $1.7175 $290.2575
226+ $1.5396 $347.9496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess