EN
  • EN
  • DE

AS7C34098A-12JC

Part No AS7C34098A-12JC
Manufacturer Alliance Memory, Inc.
Catalog END - OF - LIFE
Description 3.3 V 256 K x 16 CMOS SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alliance Memory, Inc.
Win Source Part Number 1147565-AS7C34098A-12JC
Manufacturer Homepage www.alsc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AS7C34098A-12JC CAD Model

Description

The AS7C34098A-12JC is a high-performance 4Mb Synchronous Pipelined Burst SRAM from Alliance Memory. This SRAM device is designed for applications requiring high bandwidth and low latency, making it suitable for various memory-intensive tasks. Its synchronous operation, combined with a pipelined burst architecture, enables efficient data transfer and improved system performance.

Applications:

  • Networking equipment
  • Telecommunications systems
  • High-performance computing
  • Graphics processing units (GPUs)
  • Cache memory in embedded systems

Features:

  • 4Mb memory density
  • Synchronous operation
  • Pipelined burst architecture
  • Fast clock cycle time (12ns)
  • Single 3.3V power supply
  • LVTTL-compatible inputs and outputs
  • Available in a JEDEC standard package

Benefits:

  • High bandwidth for fast data transfer
  • Low latency for quick access times
  • Improved system performance
  • Easy integration into existing systems
  • Reduced power consumption
  • Increased reliability

Additional Details:

The AS7C34098A-12JC operates synchronously, meaning that all operations are synchronized to a clock signal. This allows for precise timing and control of data transfers. The pipelined burst architecture enables the device to fetch multiple data words in a single burst, further increasing bandwidth. The device is available in a JEDEC standard package, making it easy to integrate into existing systems. The AS7C34098A-12JC also features LVTTL-compatible inputs and outputs, ensuring compatibility with a wide range of logic devices.

This SRAM is well-suited for applications where high speed and low latency are critical. The 12ns clock cycle time ensures quick access to data, while the pipelined burst architecture maximizes data transfer rates. These characteristics make the AS7C34098A-12JC an excellent choice for demanding memory applications.

You May Also Be Interested in

Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess