EN
  • EN
  • DE

AO4607

Part No AO4607
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Hard To Find
Description Complementary Enhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 1144786-AO4607
Manufacturer Homepage www.aosmd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AO4607 CAD Model

Description

The AO4607 is a P-Channel enhancement mode MOSFET produced by Alpha & Omega Semiconductor. This device is engineered for efficient power management with a low on-state resistance (RDS(ON)) and fast switching capabilities. Its design makes it suitable for use in battery management, load switching, and DC-DC conversion applications.

Applications

  • Battery Management Systems: Protection and control of battery charging and discharging.
  • Load Switching: Efficiently switching power to various loads.
  • DC-DC Converters: Power conversion in a range of voltage levels.
  • Power Management in Portable Devices: Optimizing power usage in devices like smartphones and tablets.
  • Notebook Computers: Power regulation and distribution within the system.

Features

  • Low RDS(ON): Minimizes conduction losses and enhances efficiency.
  • Low Gate Charge: Enables high-speed switching performance.
  • Logic Level Gate Drive: Facilitates easy interfacing with logic-level control circuits.
  • Avalanche Rated: Provides a level of robustness against voltage transients.
  • SO-8 Package: Compact surface-mount package for efficient board space usage.

Benefits

  • Improved Power Efficiency: The low RDS(ON) significantly reduces power dissipation, leading to higher efficiency in power circuits.
  • Extended Battery Life: Lower power losses contribute to longer battery life in portable electronics.
  • Simplified Circuit Design: The logic-level gate drive simplifies integration with digital control systems.
  • Enhanced Reliability: The avalanche rating helps to protect the device from voltage spikes, thus improving system reliability.
  • Compact Design Footprint: The SO-8 package allows for more compact and efficient circuit board layouts.

Technical Specifications

The AO4607 features a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) of -7A. The maximum RDS(ON) is typically 28 mΩ at VGS = -10V. It's available in a standard SO-8 package. The gate threshold voltage typically ranges from -1V to -3V. The device is designed for surface mount assembly.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess