EN
  • EN
  • DE

AO4705

Part No AO4705
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Hard To Find
Description P-Channel Enhancement Mode Field Effect Transistor with Schottky Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 1144798-AO4705
Manufacturer Homepage www.aosmd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AO4705 CAD Model

Description

The AO4705 is an N-Channel enhancement mode MOSFET from Alpha & Omega Semiconductor. It's designed to provide a combination of low on-resistance and fast switching speeds, making it suitable for a variety of power management applications. It is commonly used in synchronous rectification, DC-DC converters, and load switching applications.

Applications

  • Synchronous Rectification: High-efficiency rectification in power supplies.
  • DC-DC Converters: Voltage regulation and power conversion.
  • Load Switching: Efficiently controlling power to various loads.
  • Power Management in Portable Devices: Optimizing power consumption in battery-powered devices.
  • Motor Control: Controlling the speed and direction of small motors.

Features

  • Low RDS(ON): Minimizes conduction losses for improved efficiency.
  • Low Gate Charge: Enables fast switching speeds.
  • 100% UIS Tested: Ensures robustness against inductive loads.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.
  • SO-8 Package: Compact surface-mount package for space-saving designs.

Benefits

  • Increased Efficiency: Lower on-resistance reduces power dissipation, improving overall system efficiency.
  • Faster Switching: Low gate charge allows for higher switching frequencies, leading to smaller and more efficient power converters.
  • Improved Reliability: 100% UIS testing ensures the device can withstand voltage spikes associated with inductive loads.
  • Environmentally Responsible: RoHS compliance demonstrates commitment to environmental standards.
  • Simplified Board Layout: Compact SO-8 package enables denser board layouts and smaller product sizes.

Technical Specifications

The AO4705 features a drain-source voltage (VDS) of 30V and a continuous drain current (ID) of 8A. The maximum RDS(ON) is typically 13 mΩ at VGS = 10V. The gate threshold voltage typically falls between 1V and 3V. It is available in a standard SO-8 package and is designed for surface mount assembly.

You May Also Be Interested in

Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess