EN
  • EN
  • DE

AOB266

Part No AOB266
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Alpha & Omega Semiconductor Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817201-AOB266
Ultra Librarian 3D Model Ultra Librarian AOB266 CAD Model

Description

The AOB266 is a MOSFET designed for RF applications, manufactured by Alpha & Omega Semiconductor (AOS). This device is engineered to deliver high power amplification and efficiency in RF circuits, utilizing advanced MOSFET technology for optimal performance.

Applications:

  • RF Amplifiers: Used in various RF amplifier stages for signal amplification.
  • Wireless Communication Systems: Employed in transmitters and receivers for wireless communication.
  • Radar Systems: Suitable for radar applications requiring high-frequency power amplification.
  • Base Stations: Utilized in cellular base stations for signal boosting.
  • Test and Measurement Equipment: Found in RF signal generators and analyzers.

Features:

  • High Gain: Provides significant signal amplification in RF circuits.
  • Low Noise Figure: Minimizes noise contribution, improving signal quality.
  • High Power Output: Delivers substantial RF power for demanding applications.
  • Excellent Linearity: Ensures minimal signal distortion during amplification.
  • Robust Design: Designed to withstand high voltage and current conditions.

Benefits:

  • Improved Signal Quality: Enhances signal strength and clarity in RF systems.
  • Increased Transmission Range: Allows for longer-distance wireless communication.
  • Enhanced System Performance: Contributes to overall improvement in RF system performance.
  • Reduced Power Consumption: Operates efficiently, minimizing energy usage.
  • Compact Size: Enables smaller and more portable RF device designs.

The AOB266 is typically packaged in a surface-mount package optimized for RF performance, such as a DFN (Dual Flat No-Leads) or similar. Its low parasitic capacitance and inductance contribute to its high-frequency performance. The selection of the appropriate biasing and matching networks is crucial to realizing its full potential in a given application. Careful consideration of thermal management is also important to ensure long-term reliability, particularly at higher power levels. Datasheet specifications for S-parameters and noise parameters are essential for effective circuit design.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess