EN
  • EN
  • DE

AOP611

Part No AOP611
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Hard To Find
Description Complementary Enhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 1144995-AOP611
Manufacturer Homepage www.aosmd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AOP611 CAD Model

Description

The AOP611 is a P-Channel MOSFET from Alpha & Omega Semiconductor, designed for power management and load switching applications where efficiency and compact size are crucial. It features a low on-resistance and fast switching speed, making it suitable for use in DC-DC converters, power management in portable devices, and load switching circuits.

Applications:

  • DC-DC Converters: Used as a switching element to convert DC voltage levels efficiently.
  • Load Switching: Used to control power to various loads in electronic systems.
  • Power Management in Portable Devices: Optimizes power usage in devices such as smartphones, tablets, and laptops.
  • Battery Management Systems (BMS): Helps manage and protect batteries by controlling charge and discharge cycles.
  • LED Lighting: Used in LED drivers for controlling current and brightness.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency. Typical RDS(on) values are very low at different gate-source voltage (VGS) levels.
  • Fast Switching Speed: Reduces switching losses and enhances overall efficiency.
  • Logic Level Gate Drive: Allows direct drive from logic-level signals, simplifying circuit design.
  • TrenchFET® Power MOSFET Technology: Offers superior switching performance and higher power efficiency.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.
  • Halogen-Free: Environmentally friendly due to the absence of halogenated substances.

Benefits:

  • Increased Efficiency: Low on-resistance reduces power dissipation, resulting in higher efficiency in power conversion.
  • Improved Thermal Performance: Efficient switching reduces heat generation, enhancing system reliability.
  • Simplified Circuit Design: Logic-level gate drive allows for easier integration with control circuits.
  • Compact Footprint: Typically available in a small surface-mount package, saving valuable board space.
  • Enhanced Reliability: Robust design ensures dependable operation in demanding conditions.

Additional Details:

The AOP611 is commonly available in a surface-mount package like a SOT-23. The key specifications include drain-source voltage (VDS), which determines the maximum voltage the MOSFET can handle, and continuous drain current (ID), indicating the maximum current it can carry. The gate threshold voltage (VGS(th)) ensures compatibility with logic-level control signals. The thermal resistance is optimized for efficient heat dissipation. Detailed electrical characteristics, performance curves, and application guidelines are available in the device's datasheet. This MOSFET is designed to minimize conduction and switching losses, making it suitable for high-frequency, high-efficiency power management applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess