EN
  • EN
  • DE

B1100L

Part No B1100L
Manufacturer Alpha & Omega Semiconductor Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOT-263
Manufacturer Alpha & Omega Semiconductor Inc.
Manufacturer Homepage www.aosmd.com
Win Source Part Number 737096-B1100L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B1100L CAD Model

Description

The B1100L is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Alpha & Omega Semiconductor (AOS). This MOSFET is designed for low voltage, high current switching applications, providing efficient and reliable performance in power management and load switching circuits.

Applications:

  • Load Switching: Used to control power to various loads in electronic devices.
  • Power Management: Integrated into DC-DC converters and power management systems to regulate voltage and current.
  • Battery Management Systems (BMS): Employed in battery protection circuits to prevent overcharging and over-discharging.
  • Motor Control: Utilized in low-power motor control applications for efficient switching.
  • LED Lighting: Found in LED drivers for controlling the brightness and power of LEDs.

Features:

  • Low On-Resistance (RDS(on)): Characterized by a very low on-resistance, minimizing power loss and improving efficiency.
  • Low Gate Threshold Voltage (VGS(th)): Offers a low gate threshold voltage, allowing for easy driving with low voltage logic signals.
  • High Current Capability: Capable of handling high drain current, making it suitable for high power applications.
  • Fast Switching Speed: Provides fast switching speed, enabling efficient operation in high-frequency circuits.
  • Lead-Free and RoHS Compliant: Complies with environmental standards, ensuring lead-free construction and RoHS compliance.

Benefits:

  • Improved Efficiency: Minimizes power loss due to its low on-resistance, resulting in improved energy efficiency.
  • Easy to Drive: Simplifies circuit design with its low gate threshold voltage, allowing for direct interfacing with low voltage logic.
  • Reliable Performance: Ensures reliable performance in various switching applications, contributing to stable circuit operation.
  • Compact Design: Enables compact circuit designs due to its small footprint.
  • Environmentally Friendly: Complies with environmental standards, making it suitable for eco-friendly applications.

Additional Details:

The B1100L typically comes in a small surface-mount package (e.g., SOT-23), which facilitates easy integration into compact electronic devices. Its electrical characteristics include a drain-source voltage (VDS) of around -30V, a drain current (ID) of approximately -4.2A, and an on-resistance (RDS(on)) of about 50 mΩ at VGS = -10V. The low on-resistance and gate threshold voltage make it an excellent choice for applications requiring efficient and low-power switching.

When using the B1100L, it's crucial to adhere to the manufacturer's specifications to ensure optimal performance and reliability. Proper thermal management is recommended to manage the MOSFET's power dissipation effectively.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4909 $58.9080
290+ $0.4019 $116.5510
445+ $0.3904 $173.7280
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess