The B11S65L is an N-Channel enhancement mode MOSFET from Alpha & Omega Semiconductor (AOS). It is designed for high-efficiency power switching applications, offering low on-resistance and fast switching speeds.
Applications
- DC-DC converters
- Synchronous rectification
- Power management in portable devices
- Battery management systems
- Load switching
Features
- Low on-resistance (RDS(on))
- Fast switching speed
- Low gate charge (Qg)
- Avalanche rated
- 100% UIS tested
- RoHS compliant
- Halogen-free
Benefits
- Improved power conversion efficiency due to the low RDS(on), which minimizes conduction losses.
- Reduced switching losses because of the fast switching speed, leading to higher overall efficiency.
- Lower gate drive requirements due to the low gate charge, simplifying the driver design.
- Robustness in demanding applications due to the avalanche rating and 100% UIS testing.
- Environmentally friendly due to RoHS compliance and being halogen-free.
Additional Details
The B11S65L features a drain-source voltage (VDS) of 65V and a continuous drain current (ID) of 11A. The ultra-low RDS(on) values minimize power losses and improve overall system efficiency. It is available in a standard surface-mount package for easy PCB assembly. The device is designed to withstand high avalanche energy, ensuring reliability in demanding applications. The gate-source voltage is typically ±20V. The operating and storage temperature range is -55°C to +150°C.
This MOSFET is well-suited for applications requiring high efficiency and fast switching performance, such as synchronous rectification, DC-DC converters, and power management systems. The low on-resistance and gate charge contribute to minimizing power losses and simplifying power circuit designs. The 100% UIS testing provides additional assurance of device reliability.