EN
  • EN
  • DE

D2HC60

Part No D2HC60
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOT-252
Manufacturer Alpha & Omega Semiconductor Inc.
Manufacturer Homepage www.aosmd.com
Win Source Part Number 723150-D2HC60
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian D2HC60 CAD Model

Description

The D2HC60 is an RF MOSFET from Alpha & Omega Semiconductor (AOS). It is designed for high-frequency applications, offering excellent power gain and efficiency. This MOSFET utilizes advanced trench technology to minimize on-resistance and gate charge, leading to improved performance in RF circuits.

Applications

  • RF Amplifiers
  • High-Frequency Switching
  • Wireless Communication Systems
  • Radar Systems
  • Base Stations

Features

  • Low On-Resistance (RDS(on))
  • High Power Gain
  • High Efficiency
  • Advanced Trench Technology
  • Surface Mount Package

Benefits

  • Improved Signal Amplification
  • Reduced Power Loss
  • Enhanced Battery Life (in portable applications)
  • Compact Design
  • Simplified Circuit Layout

Additional Details

The D2HC60 is typically supplied in a surface-mount package, making it suitable for automated assembly processes. Its electrical characteristics include a low gate charge, which minimizes switching losses and enhances the overall efficiency of the RF circuit. The device is designed to operate within specific voltage and current ranges as defined in the datasheet. Always refer to the manufacturer's datasheet for detailed electrical characteristics, thermal considerations, and application guidelines.

The device is built to withstand high operating temperatures and has excellent thermal dissipation properties. This ensures stable and reliable performance even under demanding operating conditions. The D2HC60 is specifically optimized for applications requiring both high power gain and efficiency in the RF spectrum. It provides a cost-effective solution for amplifying signals in wireless infrastructure and portable communication devices.

Note: Always consult the manufacturer's datasheet for the most accurate and up-to-date specifications and application information. This product is intended for use by qualified professionals with experience in RF circuit design and assembly.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess