EN
  • EN
  • DE

TF3N50

Part No TF3N50
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case TO-220F
Manufacturer Alpha & Omega Semiconductor Inc.
Manufacturer Homepage www.aosmd.com
Win Source Part Number 750035-TF3N50
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TF3N50 CAD Model

Description

The TF3N50 is an N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Alpha & Omega Semiconductor Inc. It is designed for power switching applications requiring high efficiency and fast switching speeds. The MOSFET is commonly used in power supplies, DC-DC converters, and motor control circuits.

Applications:

  • Power Supplies: Used as a switching element in power supplies for computers, servers, and other electronic devices.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and power management.
  • Motor Control: Used in motor control circuits for controlling the speed and direction of motors.
  • LED Lighting: Employed in LED drivers for efficient current regulation.
  • Battery Chargers: Used in battery charging circuits for controlling the charging current and voltage.

Features:

  • N-Channel MOSFET: Offers efficient switching characteristics.
  • High Voltage Rating: Withstands high voltage levels without breakdown.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • Fast Switching Speed: Enables rapid switching between on and off states.
  • Avalanche Rated: Can withstand avalanche breakdown conditions.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • High Efficiency: Low on-resistance reduces power dissipation, improving overall efficiency.
  • Fast Switching: Enables higher operating frequencies in switching circuits.
  • Improved Thermal Performance: Low on-resistance reduces heat generation.
  • Enhanced Reliability: Avalanche rating provides added protection against voltage transients.
  • Simplified Design: Easy to implement in various circuit configurations.

Additional Details:

The TF3N50 MOSFET is typically available in a through-hole or surface-mount package. The device is controlled by the voltage applied to its gate terminal. When the gate voltage exceeds a certain threshold, the MOSFET turns on, allowing current to flow between the drain and source terminals. The MOSFET's low gate charge contributes to its fast switching speed. It is designed to operate over a wide temperature range. The device is suitable for high-frequency switching applications. The MOSFET's rugged design ensures reliable performance in demanding operating conditions. The TF3N50 is often used in synchronous rectification circuits to improve efficiency in power supplies.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess