EN
  • EN
  • DE

WF7S65

Part No WF7S65
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case TO-262F
Manufacturer Alpha & Omega Semiconductor Inc.
Manufacturer Homepage www.aosmd.com
Win Source Part Number 728387-WF7S65
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WF7S65 CAD Model

Description

The WF7S65 is a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from Alpha & Omega Semiconductor (AOS). It is designed for high-efficiency power switching applications.

Applications

  • Synchronous Rectification in AC/DC and DC/DC converters
  • Adaptor and Charger
  • LED Lighting
  • Motor Control
  • Power Tool

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High Avalanche Energy: Provides robustness and reliability in demanding applications.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Low Gate Charge (Qg): Reduces switching losses.
  • Maximum Drain-Source Voltage (VDS): 650V
  • Maximum Continuous Drain Current (ID): 7A

Benefits

  • Improved Efficiency: Reduces power dissipation, leading to energy savings and cooler operation.
  • Enhanced Reliability: Robust design ensures stable performance under harsh conditions.
  • Reduced Switching Losses: Improves overall system efficiency and reduces heat generation.
  • Simplified Thermal Management: Lower power dissipation simplifies cooling requirements.
  • Compact Design: Allows for smaller and more efficient power supply designs.
  • Optimized Performance: Ensures maximum power conversion while maintaining reliability.

The WF7S65 MOSFET is a high-performance component suitable for a wide range of power switching applications. Its low on-resistance, fast switching speed, and robust design make it an excellent choice for achieving high efficiency and reliability in power electronic systems. The AOS MOSFET allows efficient power conversion in many industries.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0591 $66.3546
13+ $9.0737 $117.9581
20+ $8.7907 $175.8140
28+ $8.5066 $238.1848
36+ $8.2236 $296.0496
47+ $7.3724 $346.5028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess