EN
  • EN
  • DE

1896/8C-SL005

Part No 1896/8C-SL005
Manufacturer Alpha Wire
Catalog OEM Parts (0 - 9)
Description Ae C&c, 1896/8C Slate 100 Ft 20AWG 7/28 8C Unshld
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CSA, UL
Mounting SMD (SMT)
Case / Package 100
Color Grey
Conductor Material Copper
Insulation Material PVC
Length 30.48 m
Maximum Operating Temperature 75 °C
Min Operating Temperature -20 °C
Mount Cable
Number of Conductors 8
Number of Cores 8
Number of Strands 7
Outside Diameter 6.9 mm
REACH SVHC No SVHC
RoHS Compliant
Shielding Unshielded
Voltage Rating 300 V
Weight 2.38136 kg
Wire/Cable Gauge 20 AWG
Wire/Cable Type Multi-Conductor
Win Source Part Number 1041507-1896/8C-SL005
Categories OEM Parts(0-9)
Manufacturer Alpha Wire
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1896/8C-SL005 CAD Model

Description

The Alpha Wire 1041507-1896/8C-SL005 is a multi-conductor cable that is unshielded and has 8 conductors.

  • Manufacturer: Alpha Wire
  • Cable Type: Multi-Conductor Cable
  • Shielding: Unshielded
  • Number of Conductors: 8
  • Voltage Rating: 300 V
  • Length: 30.48 m
  • Conductor Material: Copper
  • Insulation Material: PVC
  • Outside Diameter: 6.9 mm
  • Wire/Cable Gauge: 20 AWG
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 75 °C
  • Mounting: SMD (SMT)
  • Approvals: CSA and UL
  • Application: OEM Parts
  • Case/Package: 100
  • Market: Open Market
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Dell
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess