EN
  • EN
  • DE

SKHMPAA010

Part No SKHMPAA010
Manufacturer ALPS Electric
Catalog Tactile Switches
Description Tactile Switch Colour: Black Mounting: SMD Switching type: Momentary Function Poles: 1 Rated voltage: 12 VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 50 mA
Mount PCB
RoHS Compliant
Win Source Part Number 995857-SKHMPAA010
Categories Tactile Switches
Manufacturer ALPS Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKHMPAA010 CAD Model

Description

The SKHMPAA010 is a tactile switch manufactured by ALPS Electric. These switches are commonly used for providing momentary electrical connections in a variety of electronic devices. They are known for their reliability, compact size, and distinct tactile feedback, making them suitable for applications where user confirmation of switch activation is essential.

Applications

  • Automotive electronics: Car navigation systems, dashboard controls, and steering wheel controls.
  • Consumer electronics: Remote controls, audio/video equipment, and gaming devices.
  • Industrial equipment: Control panels, measuring instruments, and testing devices.
  • Medical devices: Diagnostic equipment, patient monitoring systems, and portable medical devices.
  • Computer peripherals: Keyboards, mice, and other input devices.

Features

  • Tactile feedback: Provides a distinct click or bump to confirm switch activation.
  • Compact size: Allows for integration into space-constrained applications.
  • High reliability: Designed for long-term use and resistance to environmental factors.
  • Surface mount technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • Low profile: Contributes to the slim design of electronic devices.

Benefits

  • Improved user experience: Tactile feedback enhances usability and reduces errors.
  • Space saving: Compact design allows for greater component density on printed circuit boards.
  • Reduced manufacturing costs: SMT compatibility enables efficient assembly processes.
  • Increased product lifespan: High reliability ensures long-term performance and reduces the need for replacements.
  • Versatile application: Suitable for a wide range of electronic devices and industries.

Additional Details

The SKHMPAA010 typically features a specific actuation force, travel distance, and contact resistance. The housing material is often made of durable plastic to withstand mechanical stress and environmental conditions. Its operating temperature range allows it to function reliably in diverse environments. Specific electrical ratings, such as voltage and current capacity, ensure compatibility with various circuit designs. The switch's lifecycle is also typically specified, indicating the number of actuation cycles it can withstand before failure.

ALPS Electric provides detailed datasheets with comprehensive specifications, including dimensional drawings, electrical characteristics, and environmental performance data. These datasheets are essential for engineers and designers to ensure proper integration of the SKHMPAA010 into their applications. Adherence to recommended soldering techniques and storage conditions is crucial for maintaining the switch's performance and reliability over its lifespan.

You May Also Be Interested in

Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V / Tactile Switch SPST-NO Top Actuated Surface Mount
Lowest to $0.4178
ALPS Electric
Switch Tactile N.O. SPST Button 0.05A 16VDC 1.96N SMD T/R
Lowest to $0.1488
Citizen
SWITCH TACT SPST-NO 0.02A 12V / Tactile Switch SPST-NO Top Actuated Surface Mount
Need more? Email Us
C&K Components
SWITCH TACTILE SPST-NO 0.01A 50V / Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Lowest to $0.8914
C&K Components
Switch Tactile N.O. SPST Flush Round Button Gull Wing 0.05A 12VDC 1000000Cycle 1.57N SMD T/R
Lowest to $0.2835
C&K Components
SWITCH TACTILE SPST-NO 0.01A 32V
Need more? Email Us
ALPS Electric
Switch Tactile N.O. SPST Button Gull Wing 0.05A 12VDC 600000Cycle 2.2N SMD T/R
Lowest to $0.1629
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V / Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Need more? Email Us
C&K Components
Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 32VDC 0.5VA 150000Cycle 1.6N SMD T/R
Lowest to $0.7223

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess