EN
  • EN
  • DE

SKQDAAE010

Part No SKQDAAE010
Manufacturer ALPS Electric
Catalog Tactile Switches
Description Switch Pushbutton SKQDAAE010 ALPS ELECTRIC INC. SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Operating Force 1.6 N
RoHS Non-Compliant
Termination Solder
Win Source Part Number 1093349-SKQDAAE010
Categories Tactile Switches
Manufacturer ALPS Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKQDAAE010 CAD Model

Description

The SKQDAAE010 is a tactile switch manufactured by ALPS Electric. These switches provide a distinct tactile feedback when pressed, making them ideal for user interface applications where a positive indication of button activation is required. ALPS Electric is a well-known manufacturer of high-quality electromechanical components, and their tactile switches are widely used in various electronic devices.

Applications

  • Consumer Electronics: Used in remote controls, gaming consoles, and other handheld devices.
  • Automotive Electronics: Employed in car audio systems, navigation systems, and dashboard controls.
  • Industrial Equipment: Used in control panels, instrumentation, and other industrial applications.
  • Medical Devices: Found in medical equipment requiring reliable and precise button actuation.
  • Computer Peripherals: Used in keyboards, mice, and other computer input devices.

Features

  • Tactile Feedback: Provides a distinct click sensation when pressed.
  • Compact Size: Allows for high-density mounting on PCBs.
  • Long Life: Designed for a high number of operating cycles.
  • Surface Mount Technology (SMT): Enables automated assembly on PCBs.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Improved User Experience: Tactile feedback provides a positive indication of button activation, enhancing user satisfaction.
  • Space Saving: Compact size allows for smaller and more efficient product designs.
  • High Reliability: Long life and robust construction ensure reliable operation over extended periods.
  • Cost-Effective Solution: Provides a balance of performance and cost for a wide range of applications.
  • Simplified Manufacturing: SMT compatibility enables automated assembly, reducing manufacturing costs.

Technical Specifications

The SKQDAAE010 typically features a contact rating of 50mA at 12VDC, an operating force of 1.6N, and a life cycle of 100,000 operations. The dimensions are typically around 6mm x 6mm x 5mm. Consult the ALPS Electric datasheet for detailed specifications, mechanical drawings, and application notes to ensure proper usage and optimal performance.

You May Also Be Interested in

Bourns Inc.
SWITCH TACTILE SPST-NO 0.1A 16V
Lowest to $0.9237
ALPS Electric
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 24VDC 2.55N Thru-Hole Loose Piece
Lowest to $0.0793
ALPS Electric
Switch Tactile N.O./N.C. DPST Flush Round Button J-Bend 0.05A 12VDC 1.9N SMD T/R
Lowest to $0.1204
Bourns Inc.
SWITCH TACTILE SPST-NO 0.1A 16V
Lowest to $0.7170
E-Switch
SUB-MINIATURE TACTILE | SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.3488
ALPS Electric
SMD Tactile Switches 3.7x3.7x0.35mm 160gf
Need more? Email Us
Citizen
Switch operating force | SWITCH TACT SPST-NO 0.02A 12V
Lowest to $0.3176
C&K Components
Long Travel Tact Switch for SMT | SWITCH TACTILE SPST-NO 0.05A 32V
Lowest to $0.3799
ALPS Electric
Switch Tactile N.O. SPST Button PC Pins 0.05A 12VDC 1.27N Thru-Hole Radial Tape
Lowest to $0.4377

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,479 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess