EN
  • EN
  • DE

UCSE2-115E

Part No UCSE2-115E
Manufacturer ALPS Electric
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ALPS ELECTRIC
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841281-UCSE2-115E
Ultra Librarian 3D Model Ultra Librarian UCSE2-115E CAD Model

Description

The ALPS Electric UCSE2-115E is a detector switch designed for various electronic applications. This switch is characterized by its compact size and reliable performance. While specific detailed information can be limited, generally detector switches like this are used to sense position or presence.

Applications:

  • Detection of lid closure in laptops and other portable devices.
  • Sensing the position of moving parts in printers and other office equipment.
  • Confirmation of door closure in appliances.
  • Detection of media presence in optical drives.
  • Position detection in automotive systems.
  • General purpose position detection in industrial equipment.
  • Security systems to detect tampering or unauthorized access.

Features:

  • Compact size: Allows for easy integration into space-constrained designs.
  • High reliability: Provides consistent and dependable performance.
  • Snap-action mechanism: Ensures precise and repeatable switching.
  • Surface mount technology (SMT): Suitable for automated assembly processes.
  • Low operating force: Requires minimal force for activation.
  • Long lifespan: Designed for extended use.

Benefits:

  • Accurate position detection: Provides reliable sensing of movement or presence.
  • Simplified design: Easy to integrate into existing circuits.
  • Improved system reliability: Enhances the robustness of electronic products.
  • Reduced manufacturing costs: Facilitates automated assembly.
  • Long-term durability: Ensures continued performance over time.
  • Enhanced user experience: Provides consistent and reliable operation.

Additional Details:

Due to limited publicly available detailed specifications, specific electrical characteristics such as contact resistance, operating voltage, and current rating are not readily accessible. Please consult the official ALPS Electric documentation for detailed specifications. The UCSE2-115E is designed for surface mount assembly. Its small size makes it suitable for applications where space is limited. General switch characteristics apply, such as the need for proper debouncing in digital circuits.

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess