EN
  • EN
  • DE

55359-5029

Part No 55359-5029
Manufacturer Molex, LLC
Catalog Memory Connectors - PC Card Sockets
Description CF CARD HEADER ASSY SOFT TRAY PK / Position Card Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Memory Connectors - PC Card Sockets
Mfr Molex, LLC
Series *
Package Tray
Product Status Active
Base Product Number 55359
Standard Package 1 pcs
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1029117-55359-5029
Ultra Librarian 3D Model Ultra Librarian 55359-5029 CAD Model

Description

The Molex 55359-5029 is a PC Card connector designed for secure and reliable interface in various devices. This connector is primarily used to house and connect PC Cards (formerly PCMCIA cards), providing a robust physical and electrical connection. The 55359-5029 series offers a variety of features to ensure proper card insertion, retention, and signal integrity.

Applications:

  • Industrial PCs: Connects PC Cards used for data acquisition, storage, and communication.
  • Embedded Systems: Provides an interface for expansion cards in customized electronic systems.
  • Legacy Equipment: Used in older laptops and devices that still rely on PC Card functionality.
  • Data Logging Equipment: Facilitates connection of PC Cards for storing sensor data and other information.
  • Test and Measurement Equipment: Allows for the use of PC Cards for specialized testing and measurement applications.

Features:

  • PC Card Standard: Complies with PC Card (PCMCIA) standards for physical and electrical compatibility.
  • Card Eject Mechanism: Facilitates easy and reliable card removal.
  • Durable Construction: Designed to withstand repeated card insertion and removal cycles.
  • Multiple Contacts: Provides a secure and reliable electrical connection to the PC Card.
  • Board Mounting: Designed for secure mounting on a printed circuit board (PCB).
  • Robust Housing: Protects the connector and PC Card from physical damage.
  • Polarization Key: Prevents incorrect card insertion.

Benefits:

  • Reliable Connection: Ensures stable signal transmission and data transfer.
  • Easy Card Handling: Simplifies card insertion and removal.
  • Durable and Long-lasting: Offers a long service life and minimizes maintenance costs.
  • Standardized Interface: Ensures compatibility with PC Cards from different manufacturers.
  • Secure Card Retention: Prevents accidental card disconnections.
  • Protection Against Damage: Safeguards the connector and PC Card from physical stress.
  • Ease of Integration: Standard dimensions and mounting features simplify PCB design and assembly.

Additional Details:

The Molex 55359-5029 connector is typically mounted on a PCB using through-hole soldering. It includes a card eject mechanism, often a push-button or lever, which allows for easy removal of the PC Card. The connector housing is typically made of durable plastic or metal to provide protection and structural support. The contact materials are typically gold-plated to ensure reliable electrical connections. The specific dimensions and specifications may vary.

You May Also Be Interested in

3M
CONN MICRO SD CARD PUSH-PUSH R/A / Normal Polarization, Push-Push, Surfacemount
Lowest to $6.3435
C&K Components
CONN SIM/SAM CARD HINGED TYPE
Lowest to $4.3657
Amphenol
CONN MICRO SD CARD PUSH-PUSH R/A
Need more? Email Us
Molex, LLC
20H MICRO SO HEADER WITH DC PIN
Need more? Email Us
Molex, LLC
CONN MICRO SD CARD HINGED TYPE
Lowest to $1.8676
Hirose Electric Co Ltd
CONN MICRO SD CARD PUSH-PUSH R/A
Lowest to $1.4117
Amphenol FCI
SM CNR E02 SMT LF EX CYL
Lowest to $4.2328
JAE Electronics
CONN SIM/SAM CARD PUSH-PULL R/A / Conn SIM Card PL 6 POS Solder RA SMD 1A T/R
Lowest to $3.1282
Maxim Integrated
CONN IBUTTON CARD PUSH-PULL SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess