EN
  • EN
  • DE

UCVE8-804A

Part No UCVE8-804A
Manufacturer ALPS Electric
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1134297-UCVE8-804A
Categories Custom Parts
Manufacturer ALPS Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCVE8-804A CAD Model

Description

The UCVE8-804A is a high-performance encoder manufactured by ALPS Electric. It is designed for precise rotational input and is commonly used in a variety of electronic devices and control systems. This encoder provides reliable and accurate feedback, making it suitable for applications requiring fine-tuned adjustments and control.

Applications

  • Audio/visual equipment: Volume controls, menu navigation, and setting adjustments in receivers, amplifiers, and mixing consoles.
  • Industrial control systems: Position and speed control in machinery, robotics, and automated equipment.
  • Automotive electronics: Dashboard controls, navigation systems, and infotainment systems.
  • Medical devices: Control panels and user interfaces in medical equipment requiring precise adjustments.
  • Consumer electronics: Control knobs and input devices for various electronic appliances.

Features

  • Rotary encoder with incremental output.
  • Compact design for easy integration into various applications.
  • High resolution for precise control and feedback.
  • Durable construction for long-term reliability.
  • Available with different shaft lengths and configurations.

Benefits

  • Provides accurate and reliable rotational input.
  • Enables precise control and adjustment of various parameters.
  • Enhances the user experience with smooth and responsive operation.
  • Offers long-term durability and reliability in demanding applications.
  • Simplifies system integration with its compact size and various configuration options.

The UCVE8-804A encoder offers a combination of precision, reliability, and ease of integration. Its incremental output allows for accurate tracking of rotational movement, making it ideal for applications requiring fine-tuned control. The encoder's compact design simplifies installation in space-constrained environments. ALPS Electric's reputation for quality ensures long-term performance and durability, even in demanding operating conditions. This encoder is a versatile solution for a wide range of applications where precise rotational input is essential.

Technical Specifications (General): While specific specifications may vary, typical characteristics include a rotational life of thousands of cycles, operating temperature ranges suitable for consumer and industrial environments, and compatibility with standard digital interfaces. Datasheets for the specific model should be consulted for precise values. The number of detents, if any, is also a critical specification for some applications.

You May Also Be Interested in

Inphi Corporation
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Zilog
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess