EN
  • EN
  • DE
  • IT

791-001

Part No 791-001
Manufacturer Altech corporation
Catalog Box Accessories
Description CKAKII AK & AKL WALL THICKNE ENC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Box Accessories
Mfr Altech Corporation
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
California Prop 65 Warning Information
Win Source Part Number 1044319-791-001
Ultra Librarian 3D Model Ultra Librarian 791-001 CAD Model

Description

The Altech Corporation 791-001 appears to be a DIN Rail Mounting Foot. These feet are used to securely mount various electrical components, such as terminal blocks, power supplies, and circuit breakers, onto standard DIN rails within an electrical enclosure or control panel.

Applications:

  • Electrical Panels: Used to mount components inside electrical control panels and distribution boards.
  • Industrial Automation: Employed in industrial automation systems for mounting control devices and modules.
  • Power Distribution: Utilized in power distribution systems to secure terminal blocks and other power components.
  • Control Cabinets: Found in control cabinets for organizing and mounting various electrical components.

Features:

  • Material: Typically made of durable plastic or metal.
  • Mounting: Designed to easily snap onto standard DIN rails (35mm).
  • Secure Locking: Features a locking mechanism to securely hold components in place.
  • Compatibility: Compatible with a wide range of electrical components.

Benefits:

  • Easy Installation: Allows for quick and easy mounting of components.
  • Secure Mounting: Provides a secure and stable mounting solution.
  • Organized Layout: Enables an organized and efficient layout of electrical components.
  • Space Saving: Maximizes space utilization within electrical enclosures.

Additional Details:

The Altech Corporation 791-001 DIN rail mounting foot is typically constructed from high-quality plastic or metal to ensure durability and resistance to environmental factors. The mounting foot is designed to be compatible with standard 35mm DIN rails, providing a secure and standardized mounting platform. The locking mechanism ensures that the mounted component remains securely in place, even in environments with vibration or shock. When selecting a DIN rail mounting foot, it is important to consider the weight and dimensions of the component being mounted to ensure that the mounting foot has sufficient load-bearing capacity. The datasheet provides detailed information on the mounting foot's dimensions, material properties, and load-bearing capacity. Proper installation of the mounting foot is essential to ensure secure and reliable mounting of electrical components. This mounting foot likely complies with relevant industry standards, such as IEC standards, for electrical enclosures and control panels.

You May Also Be Interested in

Bud Industries
REPL TERM BLCK COVER DMB-4772
Need more? Email Us
Pimoroni Ltd
PIBOW MODIFICATION LAYERS (NINJA
Need more? Email Us
Hammond Manufacturing
SCREW FOR MNT PC BOARD 1=50 / Board Self Tapping Screws
Need more? Email Us
Hammond Manufacturing
SCREW FOR MNT PC BOARD 1=100
Lowest to $12.2316
Hammond Manufacturing
Replacement Silicone Gasket Kit / GASKET
Need more? Email Us
Hammond Manufacturing
TERMINAL STRAP 8.19" LENGTH
Need more? Email Us
Hammond Manufacturing
TERMINAL STRAP - 9.5" LENGTH
Lowest to $34.3772
Omron
BEAMSAFE II LASER KIT
Need more? Email Us
Hammond Manufacturing
HARDWARE - FEET FOR RH/RM SERIES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9238 $69.6190
11+ $11.4247 $125.6717
16+ $11.0677 $177.0832
22+ $10.7107 $235.6354
28+ $10.3537 $289.9036
38+ $9.2825 $352.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,180 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess