EN
  • EN
  • DE

EP2SGX130GF1508C4

Part No EP2SGX130GF1508C4
Manufacturer Altera
Catalog OEM Souring
Description FPGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1463138-EP2SGX130GF1508C4
Manufacturer Altera
Package Tray
Product Status Obsolete
Number of LABs/CLBs 6627
Number of Logic Elements/Cells 132540
Total RAM Bits 6747840
Number of I/O 734
Voltage - Supply 1.15V ~ 1.25V
Mounting Type Surface Mount
Operating Temperature 0°C ~ 85°C (TJ)
Grade -
Package / Case 1508-BBGA, FCBGA
Supplier Device Package 1508-FBGA, FC (40x40)
Ultra Librarian 3D Model Ultra Librarian EP2SGX130GF1508C4 CAD Model

Description

The EP2SGX130GF1508C4 is a sophisticated FPGA component from Intel/Altera's Stratix II GX series, designed to fulfill the requirements of state-of-the-art digital systems. Its architecture emphasizes high-performance computation, efficient data handling, and versatile programmability, making it ideal for a broad spectrum of applications from video processing to complex digital communication systems. The unit's 1508-pin footprint provides a robust platform for extensive interface connectivity, supporting the integration of various high-speed peripherals for comprehensive system designs. Marked by the 'GF' series, it signifies high logic density and capacity, catering to developers seeking to implement large-scale digital circuits or multi-functional systems within a single FPGA. The 'C4' designation indicates commercial grade with an extended temperature range, ensuring operationally stable performance in diverse environmental conditions. For developers who prioritize power and flexibility without compromising on reliability, the EP2SGX130GF1508C4 presents itself as an excellent choice, leveraging Intel/Altera's industry-leading technology to drive innovation in digital design.

You May Also Be Interested in

Abracon LLC
CRYSTAL 9.8304MHZ 18PF SMD
Need more? Email Us
Samsung
Multilayer Ceramic Capacitors MLCC
Need more? Email Us
Intel
W580 Chipset
Need more? Email Us
Broadcom Limited
RF System on a Chip - SoC
Lowest to $46.5672
Samsung
MLCC - SMD/SMT 100pF+/-5% 100V C0G 0402
Lowest to $0.0151
Abracon LLC
Crystals 16.0 MHZ 10PF
Lowest to $1.2492
Adesto Technologies
IC FLASH 1MB SPI 85 MHZ 8SOIC
Lowest to $0.8010
N95
Intel
N95 Chipset - N Series
Lowest to $81.2843
Intel
Chipset C628 EY82C628 PCH
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $261.6542 $261.6542
2+ $234.5865 $469.1730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 122 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess