EN
  • EN
  • DE
  • IT

EVB-EP53A7HQI

Part No EVB-EP53A7HQI
Manufacturer Altera
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD FOR EP53A7HQI / EP53A7HQI DC to DC Converter and Switching Regulator Chip 1.8VDC/2.1VDC/2.2VDC/2.5VDC/2.6VDC/2.9VDC/3VDC/3.3VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Altera
Series Enpirion
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.8V, 2.1V, 2.2V, 2.5V, 2.6V, 2.9V, 3V or 3.3V
Output Current 1A
Voltage - Input 2.4 V ~ 5.5 V
Regulator Topology Buck
Frequency - Switching 5MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part EP53A7HQI
Win Source Part Number 773998-EVB-EP53A7HQI
Popularity Medium
Supply and Demand Status Sufficient
Family Name EVB-EP53A7HQI
Introduction Date October 14, 2013
ECCN EAR99
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian EVB-EP53A7HQI CAD Model

Description

The Altera EVB-EP53A7HQI is a fully populated development board suitable for DC/DC, step-down applications.

  • Topology: Buck
  • Output Voltage: 1.8V, 2.1V, 2.2V, 2.5V, 2.6V, 2.9V, 3V or 3.3V
  • Input Voltage: 2.4 V ~ 5.5 V
  • Switching Frequency: 5MHz
  • Output Current: 1A
  • IC/Part: EP53A7HQI
  • Supply and Demand Status: Sufficient
  • Estimated EOL Date: 2032

You May Also Be Interested in

Analog Devices Inc.
BOARD DEMO FOR LT3682EDD / LT3682 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
STMicroelectronics
SPINDLE DRIVER
Need more? Email Us
Maxim Integrated
Lowest to $3.6037
Maxim Integrated
Need more? Email Us
Monolithic Power Systems Inc.
EVALUATION BOARD FOR MPQ2908A
Need more? Email Us
Analog Devices Inc.
BOARD DEMO FOR LTC3609EWKG / LTC3609 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Monolithic Power Systems Inc.
EVALUATION BOARD FOR MP3423
Need more? Email Us
Enpirion
6A Voltage Mode Synchronous Buck PWM DC-DC Converter with Integrated Inductor External Output Voltage Programming
Need more? Email Us
STMicroelectronics
Hybrid emitter switched bipolar transistor ESBT 2200V - 3A - 0.33OHM
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.4053 $64.8636
30+ $4.4352 $133.0560
46+ $4.2965 $197.6390
63+ $4.1581 $261.9603
81+ $4.0193 $325.5633
108+ $3.6036 $389.1888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,158 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess