EN
  • EN
  • DE
  • IT

MAX17080+SMP

Part No MAX17080+SMP
Manufacturer Maxim Integrated
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702066-MAX17080+SMP
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17080+SMP CAD Model

Description

Maxim Integrated MAX17080+SMP Step-Down Controller

The Maxim Integrated MAX17080+SMP is a high-performance, step-down controller designed for precision voltage regulation in a variety of applications. This advanced power solution is engineered to meet the stringent requirements of modern electronic devices, providing efficient power conversion with excellent thermal performance.

Key Features:

  • High Efficiency: The MAX17080+SMP utilizes a synchronous rectification technique to achieve high efficiency, which is crucial for minimizing heat generation and improving overall system performance.
  • Versatile Voltage Regulation: It offers a wide input voltage range, making it suitable for various applications, from portable devices to industrial equipment.
  • Adjustable Output: The output voltage can be precisely adjusted to meet the needs of the specific circuit, ensuring compatibility with a range of components.
  • Integrated MOSFET Drivers: With built-in drivers for external N-Channel MOSFETs, the controller simplifies design and reduces external component count.
  • Protection Features: The device includes a suite of protection features such as overvoltage, undervoltage, and overcurrent protection, enhancing the reliability and longevity of the end application.
  • Compact Design: The MAX17080+SMP is available in a small package, making it ideal for space-constrained applications.

Applications:

The MAX17080+SMP is versatile enough to be used in a wide array of applications, including:

  • Notebook Computers
  • Netbooks and Ultrabooks
  • Portable Media Players
  • Networking and Telecommunications Equipment
  • Industrial Power Supplies

Technical Specifications:

  • Input Voltage Range: 5.5V to 23V
  • Adjustable Output Voltage
  • Integrated MOSFET Drivers
  • High-Efficiency Synchronous Operation
  • Comprehensive Protection Circuitry
  • Compact Package for Space-Saving

In conclusion, the Maxim Integrated MAX17080+SMP step-down controller is a robust and efficient solution for demanding power management tasks. It combines precision voltage regulation with a compact form factor and comprehensive protection features, making it an ideal choice for designers looking to optimize their power systems in both performance and size.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE
Lowest to $1.1629
Texas Instruments
KIT DEV HV RESONANT
Need more? Email Us
Infineon Technologies
EVAL 1400W 12V COOLMOS / IFX91041EJV33, XMC4200 CoolMOS?, CoolSET? DC/DC, Step Down 1, Isolated Outputs Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD DEMO FOR LT3010EMS8E / LT3010 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / LM53603A - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Texas Instruments
BOARD DEMO FOR LM2854-1000 / LM2854 SIMPLE SWITCHER? DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Rohm Semiconductor
EVAL BOARD FOR BD83070
Need more? Email Us
Texas Instruments
BOARD DEV PWR MODULE 1A 1.8V / LMZ10501 SIMPLE SWITCHER? DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC3617EUDD DEMO BOARD VIN=2.25V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess