EN
  • EN
  • DE

PPC460EXR-SUB600T

Part No PPC460EXR-SUB600T
Manufacturer AMCC
Catalog Custom Parts (N - R)
Description MPU 460EXR RISC 32-Bit 600MHz 2.5V/3.3V 728-Pin TE-EPBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 100
RoHS Compliant
Win Source Part Number 1184338-PPC460EXR-SUB600T
Categories Custom Parts
Manufacturer AMCC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PPC460EXR-SUB600T CAD Model

Description

The PPC460EXR-SUB600T is a PowerPC 460EXr embedded processor from AMCC (Applied Micro Circuits Corporation). This processor is designed for a variety of embedded applications requiring high performance and low power consumption. It features a Power Architecture core, integrated peripherals, and robust security features, making it suitable for networking, industrial control, and communications equipment. The "SUB600T" likely indicates a speed grade of 600MHz or a similar clock frequency.

Applications

  • Networking equipment: Used in routers, switches, and network interface cards (NICs).
  • Industrial control systems: Employed in programmable logic controllers (PLCs) and other automation equipment.
  • Communications equipment: Found in wireless base stations, telecom infrastructure, and satellite communication systems.
  • Storage systems: Used in network-attached storage (NAS) devices and storage controllers.
  • Embedded computing: Employed in general-purpose embedded computing platforms.

Features

  • PowerPC 460EXr core: Provides high performance and efficient processing.
  • Integrated peripherals: Includes Ethernet, USB, UART, and other communication interfaces.
  • Memory controller: Supports DDR2/DDR3 memory for high-speed data access.
  • Security features: Includes encryption accelerators and secure boot capabilities.
  • Low power consumption: Minimizes energy usage in embedded applications.

Benefits

  • High performance: PowerPC architecture enables fast and efficient processing.
  • Flexible connectivity: Integrated peripherals simplify system design and reduce component count.
  • Enhanced security: Security features protect against unauthorized access and data breaches.
  • Energy efficient: Low power consumption extends battery life in portable devices and reduces operating costs.
  • Versatile application: Suitable for a wide range of embedded systems.

Additional Details

The PPC460EXR-SUB600T embedded processor is typically packaged in a ball grid array (BGA) package designed for surface-mount assembly. Its electrical characteristics include specific operating voltage, clock frequency, and power consumption figures, as detailed in the datasheet. The device is designed to meet industry standards for reliability and performance. It is important to consult the datasheet for precise specifications, application notes, and recommended operating conditions to maximize its performance and ensure its longevity. Proper power supply decoupling, signal termination, and thermal management are crucial for achieving reliable operation.

You May Also Be Interested in

RF Micro Devices
Need more? Email Us
Intel
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Intel
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Renesas Electronics America
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Radiall USA, Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess