EN
  • EN
  • DE

712-000050

Part No 712-000050
Manufacturer Amd
Catalog Embedded - Microprocessors
Description Cooling Fan for AMD CPU (Wraith MAX)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955475-712-000050
Series *
Ultra Librarian 3D Model Ultra Librarian 712-000050 CAD Model

Description

The AMD 712-000050 is an embedded microprocessor designed for a range of applications requiring efficient processing and low power consumption. While specific details on this particular part number are limited, it falls under AMD's embedded solutions, which are known for their reliability and performance in demanding environments.

Applications

  • Industrial Automation: Used in control systems, data acquisition, and machine monitoring.
  • Medical Devices: Employed in medical imaging, patient monitoring systems, and diagnostic equipment.
  • Networking Equipment: Found in routers, switches, and firewalls for network processing.
  • Point-of-Sale (POS) Systems: Utilized in retail and hospitality POS terminals for transaction processing.
  • Digital Signage: Powers digital displays and interactive kiosks in various public spaces.

Features

  • Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered devices and applications with strict power budgets.
  • Integrated Graphics: May include integrated graphics processing units (GPUs) for display capabilities.
  • Multiple Cores: Likely features multiple processing cores for parallel processing and enhanced performance.
  • Security Features: Incorporates security technologies to protect against unauthorized access and data breaches.
  • Extended Temperature Range: Built to withstand a wide range of operating temperatures, ensuring reliability in harsh environments.

Benefits

  • Enhanced Performance: Provides sufficient processing power for demanding embedded applications.
  • Reliability: Offers stable and consistent performance in critical systems.
  • Reduced Power Consumption: Minimizes energy usage, leading to lower operating costs and longer battery life.
  • Scalability: Can be integrated into various system architectures and scaled to meet specific application requirements.
  • Long Lifecycle: Designed for extended availability, ensuring long-term support for embedded systems.

Given the limited specific information, it is recommended to consult AMD's official documentation or contact their support team for detailed specifications and compatibility information related to the 712-000050 microprocessor. This will ensure proper integration and optimal performance in the target application.

You May Also Be Interested in

Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess