EN
  • EN
  • DE
  • IT

AM186CU-40KD

Part No AM186CU-40KD
Manufacturer Amd
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1211154-AM186CU-40KD
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM186CU-40KD CAD Model

Description

The AM186CU-40KD is a microcontroller manufactured by AMD. As part of the x86 family, it's an embedded version of the 80186 processor, designed for applications requiring processing power in a compact and efficient package.

Applications

  • Embedded systems
  • Industrial control systems
  • Instrumentation
  • Networking equipment
  • Automotive electronics

Features

  • x86 architecture: Compatible with a wide range of software and development tools.
  • Integrated peripherals: Includes timers, DMA controllers, and interrupt controllers to reduce external component count.
  • Low power consumption: Designed for battery-powered and energy-sensitive applications.
  • Real-time processing: Suitable for applications requiring fast and deterministic response times.
  • 40 MHz clock speed: Provides sufficient processing power for many embedded tasks.

Benefits

  • Reduced system cost: Integration of peripherals reduces the need for external components.
  • Faster time-to-market: x86 compatibility allows reuse of existing code and tools.
  • Improved system reliability: Fewer components reduce the risk of failure.
  • Extended battery life: Low power consumption extends the operating time of battery-powered devices.
  • Enhanced performance: 40 MHz clock speed provides sufficient processing power for demanding applications.

Additional Details

The AM186CU-40KD typically operates at a clock speed of 40 MHz. It includes features such as a programmable interrupt controller, DMA channels, and timers, which are essential for embedded applications. The device is often packaged in a ceramic or plastic package, depending on the specific requirements and target application. Its x86 architecture allows developers to utilize familiar programming languages and tools, streamlining the development process. It is a 16-bit processor.

You May Also Be Interested in

Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Febest Auto Parts
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Amd
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.2268 $104.4536
3+ $42.8528 $128.5584
5+ $41.5130 $207.5650
6+ $40.1744 $241.0464
8+ $38.8357 $310.6856
10+ $34.8175 $348.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess