EN
  • EN
  • DE

AM28F010120BUA

Part No AM28F010120BUA
Manufacturer Amd
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1218505-AM28F010120BUA
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM28F010120BUA CAD Model

Description

The AM28F010-120BUA is a 1-Megabit (128K x 8) CMOS Flash memory manufactured by AMD. It is designed for non-volatile storage of data and program code, offering in-system programmability and fast read access. This device is suitable for a wide range of applications, including embedded systems, industrial control, and portable devices.

Applications:

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in embedded systems.
  • Industrial Control Systems: Employed in industrial automation equipment for storing operating parameters and control sequences.
  • Portable Devices: Found in portable electronic devices for storing application code and user data.
  • Telecommunications Equipment: Used in telecommunications devices for storing configuration data and boot code.
  • Instrumentation: Used in test and measurement equipment for storing calibration data and program code.

Features:

  • Memory Capacity: 1-Megabit (128K x 8) storage capacity.
  • Fast Access Time: 120 ns access time ensures quick data retrieval.
  • In-System Programmability: Can be programmed and erased in-system, allowing for easy updates.
  • Low Power Consumption: CMOS technology minimizes power consumption, suitable for battery-powered devices.
  • Sector Erase: Supports sector erase, allowing selective erasure of memory blocks.
  • TTL Compatible Inputs/Outputs: Interfaces easily with standard TTL logic circuits.

Benefits:

  • Easy Firmware Updates: In-system programmability allows for convenient firmware updates and modifications without removing the device.
  • Reliable Data Storage: Non-volatile memory retains data even when power is removed.
  • High Performance: Fast access time ensures quick execution of program code and data retrieval.
  • Low Power Operation: Minimizes power consumption, extending battery life in portable devices.
  • Flexible Memory Management: Sector erase capability allows for efficient memory utilization.

Additional Details:

The AM28F010-120BUA is packaged in a variety of packages, including PLCC and TSOP. It typically requires a 5V power supply for read operations and a 12V supply for programming. The device is programmed using industry-standard flash memory programmers or through in-system programming interfaces. Its robust design and high reliability make it suitable for a wide range of applications.

You May Also Be Interested in

Applied Micro Circuits Corporation
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Xilinx Inc.
Need more? Email Us
Amd
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess