EN
  • EN
  • DE

SN74ACT08M

Part No SN74ACT08M
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094805-SN74ACT08M
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74ACT08M CAD Model

Description

Product Overview: SN74ACT08M - Texas Instruments

The SN74ACT08M from Texas Instruments is a high-performance, quadruple 2-input positive-AND gate integrated circuit that belongs to the ACT family. This device is designed to operate with an input voltage range of 4.5V to 5.5V, making it ideal for interfacing with TTL (Transistor-Transistor Logic) levels. The SN74ACT08M is commonly used in a wide array of digital applications, including logic systems, computing devices, and signal processing circuits.

The SN74ACT08M comes in an SOIC (Small Outline Integrated Circuit) package, which is surface-mountable, providing a compact footprint for space-constrained applications. The device features a high drive capability, with outputs that can drive up to 24mA at 5V, allowing for the direct drive of small relays, LEDs, and other high-current loads.

Texas Instruments has engineered the SN74ACT08M with a robust design, ensuring that it can handle input and output over-voltage conditions up to 5.5V without any damage or latch-up, as per the JEDEC standard. The device also boasts a fast propagation delay and transition time, which is essential for high-speed operation in modern digital circuits.

The SN74ACT08M features a wide operating temperature range from -40°C to +85°C, making it suitable for various industrial and commercial environments. Additionally, it has a low power consumption, which is critical for battery-operated and power-sensitive designs.

In summary, the SN74ACT08M is a reliable and efficient solution for implementing logical AND functions in digital circuits. Its compatibility with TTL levels, high drive capability, and fast switching speeds make it a versatile component for designers looking to optimize their digital systems. Texas Instruments’ commitment to quality ensures that this integrated circuit will perform consistently and reliably across its operational lifespan.

For detailed specifications, application circuits, and additional information, designers and engineers are encouraged to consult the official datasheet and Texas Instruments' technical resources.

You May Also Be Interested in

Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess