EN
  • EN
  • DE

AM28F020-120EC

Part No AM28F020-120EC
Manufacturer Amd
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 970687-AM28F020-120EC
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM28F020-120EC CAD Model

Description

The AM28F020-120EC is a 2 Mbit (256K x 8-bit) Flash memory device manufactured by AMD. This device features a 120ns access time, making it suitable for applications where fast data retrieval and in-system programmability are essential. The AM28F020-120EC provides a non-volatile storage solution with the added benefit of electrical erasability and programmability, offering greater flexibility compared to traditional EPROMs.

Applications:

  • Embedded Systems: Used for storing firmware and boot code in embedded microcontroller systems.
  • Industrial Control: Employed in industrial control equipment for storing program instructions and configuration data.
  • Telecommunications: Found in telecommunications equipment for storing configuration parameters and system software.
  • Networking Devices: Utilized in networking hardware like routers and switches for storing operating system images and configuration files.
  • Automotive Electronics: Integrated into automotive electronic control units (ECUs) for storing engine management software and other critical data.

Features:

  • High Density: 2 Mbit (256K x 8) memory capacity.
  • Fast Access Time: 120ns access time for rapid data retrieval.
  • In-System Programmability: Electrically erasable and programmable for convenient updates.
  • Low Power Consumption: Offers low power consumption for energy-efficient operation.
  • Sector Erase Capability: Allows selective erasure of memory sectors.
  • TTL Compatible: Compatible with TTL logic levels for ease of integration.

Benefits:

  • Reliable Data Storage: Provides reliable non-volatile memory storage.
  • Easy Updates: In-system programmability simplifies firmware updates and modifications.
  • High Performance: Fast access time ensures quick data retrieval, enhancing system performance.
  • Energy Efficiency: Low power consumption contributes to overall system efficiency.
  • Flexibility: Sector erase capability allows for targeted updates and modifications without affecting other data.

Additional Details:

The AM28F020-120EC is available in a variety of packages, including DIP and PLCC. Its electrical erase and program capabilities eliminate the need for UV erasure, making updates much more convenient. It is designed to meet stringent quality and reliability standards. The device's TTL compatibility simplifies integration with existing systems. It is commonly used in applications requiring frequent updates of code or data while the system is in operation. The sector erase feature is advantageous for applications where only portions of the memory need to be updated.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Hewlett Packard
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess