The AM29C833APC is a high-performance, 9-bit wide bus transceiver from AMD. This device is designed to facilitate bidirectional data transfer between two buses in a digital system. It provides a cost-effective solution for improving system performance by minimizing propagation delays and reducing loading on the bus lines.
Applications
- High-speed data transfer in computer systems
- Bus isolation and buffering
- Memory interfacing
- Industrial control systems
- Telecommunications equipment
Features
- Bidirectional data transfer
- 9-bit wide data path
- High-speed operation
- Low propagation delay
- High output drive capability
- 3-state outputs for bus isolation
- TTL compatible inputs and outputs
Benefits
- Improved system performance due to fast data transfer rates
- Reduced loading on bus lines, enhancing signal integrity
- Increased system reliability through bus isolation
- Simplified system design with TTL compatibility
- Cost-effective solution for bus interfacing
Additional Details
The AM29C833APC operates from a single 5V power supply and is available in a DIP package. It features a control pin that determines the direction of data transfer. When the control pin is high, data is transferred from bus A to bus B; when the control pin is low, data is transferred from bus B to bus A. The 3-state outputs allow the device to be disconnected from the bus, preventing it from interfering with other devices. The device's high output drive capability ensures that signals are transmitted reliably over long distances. Its low propagation delay ensures that data is transferred quickly, minimizing the impact on system performance.