EN
  • EN
  • DE

AM29F800B-120SC

Part No AM29F800B-120SC
Manufacturer Amd
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044649-AM29F800B-120SC
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29F800B-120SC CAD Model

Description

The AM29F800B-120SC is an 8 Mbit, 8 M x 1-bit or 4 M x 2-bit Flash memory device manufactured by AMD. It is designed for a wide range of applications requiring high-density, non-volatile storage.

Applications:

  • Embedded systems
  • Networking devices
  • Consumer electronics
  • Industrial control systems
  • Data storage

Features:

  • 8 Mbit (1024 K x 8-bit/512 K x 16-bit) organization
  • 120 ns access time
  • Single 5.0 V read, erase, and program operation
  • Sector Erase Architecture
  • Erase Suspend/Erase Resume
  • Program Suspend/Program Resume
  • Unlock Bypass Program Command
  • CFI (Common Flash Interface) compliant
  • Ready/Busy Output (RY/BY)
  • Sector protection
  • Low power consumption
  • Offered in various package types, including PLCC and TSOP

Benefits:

  • Fast access times enable quick data retrieval and execution.
  • Sector Erase Architecture allows for flexible memory management.
  • Erase Suspend/Erase Resume and Program Suspend/Program Resume features enable efficient update operations.
  • Low power consumption extends battery life in portable devices.
  • Sector protection prevents accidental modification of critical data.

Additional Details:

The AM29F800B-120SC operates at 5.0V and offers fast access times, making it suitable for applications requiring quick data retrieval. The device supports sector erase, allowing for flexible memory management. It includes features like Erase Suspend/Erase Resume and Program Suspend/Program Resume for efficient update operations. The device is available in different package types. The operating temperature ranges vary, make sure to consult the datasheet for specific details. The AM29F800B-120SC is designed to be reliable and durable, making it suitable for a wide range of industrial and commercial applications.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
Intel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Kemet
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess