EN
  • EN
  • DE

AM29LV400BB-70WAF

Part No AM29LV400BB-70WAF
Manufacturer Amd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Amd
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817034-AM29LV400BB-70WAF
Ultra Librarian 3D Model Ultra Librarian AM29LV400BB-70WAF CAD Model

Description

The AM29LV400BB-70WAF is a 4 Mbit (512 K x 8-Bit/256 K x 16-Bit) CMOS 3.0 Volt-only, sector erase Flash memory device manufactured by AMD. It's designed for embedded systems requiring non-volatile storage with in-system programmability.

Applications:

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in embedded systems.
  • Industrial Control Systems: Employed in industrial control systems for storing program code and data.
  • Networking Equipment: Suitable for storing network configuration data and firmware.
  • Consumer Electronics: Utilized in consumer electronic devices for storing program code and data.

Features:

  • 4 Mbit Flash Memory: Provides 4 Mbit of non-volatile storage.
  • 3.0 Volt-Only Operation: Operates on a single 3.0 Volt power supply.
  • Sector Erase: Allows for selective erasure of memory sectors.
  • Top or Bottom Boot Block Configurations Available: Provides flexibility in system design.
  • Low Power Consumption: Designed for low-power applications.

Benefits:

  • In-System Programmability: Allows for easy updating of firmware and data.
  • Non-Volatile Storage: Retains data even when power is removed.
  • Low Power Consumption: Reduces power consumption and extends battery life.
  • Flexible Sector Erase: Allows for efficient management of memory space.

Additional Details:

The AM29LV400BB-70WAF is a reliable and versatile Flash memory device suitable for a wide range of embedded systems applications. Its in-system programmability allows for easy updating of firmware and data, while its non-volatile storage ensures that data is retained even when power is removed. The device is designed for low-power consumption, making it suitable for battery-powered applications. The sector erase feature allows for efficient management of memory space, allowing for selective erasure of memory sectors. This device is commonly used in embedded systems, industrial control systems, networking equipment, and consumer electronics. The '-70' indicates access time (70ns) and the 'WAF' likely specifies the package type.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess