EN
  • EN
  • DE

MACH211-20JC-24JI

Part No MACH211-20JC-24JI
Manufacturer Amd
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1006444-MACH211-20JC-24JI
Categories OEM Parts(M-N)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MACH211-20JC-24JI CAD Model

Description

The MACH211-20JC-24JI is a high-performance EEPROM-based Programmable Logic Device (PLD) from AMD (now owned by Xilinx). This device is part of the MACH (Macro Array CMOS High-speed) family, known for its speed and ease of use in implementing custom logic circuits. The '211' indicates the device type, '20' the propagation delay, 'JC' the package type, and '24JI' refers to the temperature range and other specifications.

Applications:

  • Address Decoding: Used for address decoding in memory systems and peripheral interfaces.
  • Glue Logic: Employed as glue logic to interface between different components in a system.
  • State Machines: Integrated into state machines for controlling sequential operations.
  • Peripheral Control: Utilized for controlling peripheral devices such as timers, counters, and communication interfaces.
  • Data Path Control: Found in data path control circuits for managing data flow and processing.

Features:

  • High-Performance PLD: Offers high-speed operation with a propagation delay of 20ns.
  • EEPROM-Based: Utilizes EEPROM technology for non-volatile storage of configuration data.
  • Programmable AND Array: Features a programmable AND array for implementing complex logic functions.
  • Fixed OR Array: Includes a fixed OR array for combining the outputs of the AND array.
  • TTL Compatible: Compatible with TTL logic levels for easy integration into existing systems.

Benefits:

  • Fast Logic Implementation: Enables fast implementation of custom logic circuits.
  • Non-Volatile Configuration: Retains configuration data even when power is removed.
  • Simplified System Design: Simplifies system design by integrating multiple logic functions into a single chip.
  • Reduced Component Count: Lowers component count and board space requirements.
  • Increased System Reliability: Provides robust and reliable performance.

Additional Details:

The MACH211-20JC-24JI is typically packaged in a PLCC (Plastic Leaded Chip Carrier) or JLCC (J-Leaded Chip Carrier). Detailed specifications regarding power consumption, input/output characteristics, and programming parameters can be found in the official AMD (now Xilinx) datasheet.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess