EN
  • EN
  • DE

OS4284WLU8KGU

Part No OS4284WLU8KGU
Manufacturer Amd
Catalog Embedded - Microprocessors
Description OS4284WLU8KGU 4284
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952348-OS4284WLU8KGU
Series *
Ultra Librarian 3D Model Ultra Librarian OS4284WLU8KGU CAD Model

Description

The OS4284WLU8KGU is an AMD Opteron 4284 processor, designed for entry-level to mid-range server and workstation applications. Based on the 'Valencia' architecture, it offers a balance of performance and power efficiency with a focus on virtualization workloads.

Applications:

  • Small and medium-sized business servers
  • Web hosting
  • Virtualization environments
  • File and print servers
  • Entry-level database servers

Features:

  • Eight Cores: Provides enhanced multi-tasking capabilities for running multiple applications or virtual machines simultaneously.
  • AMD Turbo CORE Technology: Dynamically increases the processor's clock speed based on workload demands.
  • Integrated Memory Controller: Improves memory performance by reducing latency and increasing bandwidth.
  • HyperTransport Technology: Enables high-speed communication between the processor and other system components.
  • AMD-V Virtualization Technology: Provides hardware-assisted virtualization, enhancing the performance and security of virtual machines.

Benefits:

  • Increased Virtual Machine Density: The eight cores allow for running more virtual machines on a single server.
  • Improved Application Responsiveness: Turbo CORE technology ensures that applications receive the processing power they need.
  • Reduced Memory Bottlenecks: The integrated memory controller optimizes memory access times.
  • Enhanced System Performance: HyperTransport technology facilitates faster data transfer rates.
  • Optimized Virtualization Performance: AMD-V technology improves the efficiency and scalability of virtualized environments.

Technical Specifications:

  • Architecture: Valencia
  • Core Count: 8
  • Clock Speed: Typically around 2.8 GHz
  • Socket Type: Socket C32
  • L3 Cache: 8 MB
  • Manufacturing Process: 32nm
  • TDP (Thermal Design Power): Around 95W

The AMD Opteron 4284 is well-suited for businesses that require a reliable and efficient server processor for virtualization and other demanding workloads. Its eight cores, Turbo CORE technology, and integrated memory controller make it a powerful and versatile choice for a variety of server applications. It's energy-efficient design helps to reduce operating costs and improve overall system reliability.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess