The PAL20R6AMJS/883B is a Programmable Array Logic (PAL) device. This specific part is manufactured by AMD and is built to military-grade specifications (indicated by the /883B suffix), ensuring high reliability and performance in demanding environments.
Applications
- Military and aerospace systems.
- Industrial control systems.
- Telecommunications equipment.
- High-reliability computing.
- Custom logic circuits.
Features
- Programmable AND array and fixed OR array.
- 20 pins.
- 6 registered outputs.
- High-speed operation.
- TTL compatible inputs and outputs.
- Military temperature range.
- Manufactured to MIL-STD-883B specifications.
Benefits
- Customizable logic implementation.
- Reduced component count compared to discrete logic.
- High reliability in harsh environments.
- Simplified circuit design.
- Improved system performance.
Technical Specifications
The PAL20R6AMJS/883B is a 20-pin PAL device with a programmable AND array and a fixed OR array. This architecture allows designers to implement custom logic functions by programming the AND array. The device has 6 registered outputs, which provide improved timing characteristics and enable the implementation of sequential logic circuits. The /883B designation indicates that the device is manufactured to MIL-STD-883B specifications, which include rigorous testing and quality control procedures to ensure high reliability and performance.
The device operates over a wide temperature range, typically -55°C to +125°C, making it suitable for military and aerospace applications. It features TTL compatible inputs and outputs, simplifying interfacing with other TTL logic circuits. The high-speed operation of the PAL20R6AMJS/883B ensures that it can meet the performance requirements of demanding applications.
PAL devices offer a cost-effective alternative to discrete logic components for implementing custom logic functions. By using a PAL, designers can reduce component count, simplify circuit design, and improve system performance. The PAL20R6AMJS/883B is particularly well-suited for applications where high reliability and performance are critical.