EN
  • EN
  • DE

XC7Z030-3SBG485E

Part No XC7Z030-3SBG485E
Manufacturer Amd
Catalog Embedded - System On Chip (SoC)
Description IC SOC CORTEX-A9 1GHZ 485FCBGA  /  Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC series Kintex™-7 FPGA, 125K Logic Cells 1GHz 484-FCBGA (19x19)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Mfr AMD Xilinx
Series Zynq®-7000
Package Tray
Architecture MCU, FPGA
Core Processor Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
RAM Size 256KB
Peripherals DMA
Connectivity CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed 1GHz
Primary Attributes Kintex™-7 FPGA, 125K Logic Cells
Temperature Range - Operating 0°C ~ 100°C (TJ)
Package / Case 484-FBGA, FCBGA
Supplier Device Package 484-FCBGA (19x19)
Number of I/O 130
Base Product Number XC7Z030
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 122-1926
Standard Package 1
Win Source Part Number 1225245-XC7Z030-3SBG485E
Ultra Librarian 3D Model Ultra Librarian XC7Z030-3SBG485E CAD Model

Description

The XC7Z030-3SBG485E is an embedded system on chip (SoC) integrated circuit from the Zynq-7000 series.

  • Series: Zynq-7000
  • Core Processor: dual ARM Cortex-A9 MPCore™ with CoreSight™
  • Operating Speed: 1GHz
  • Primary Attribute: Kintex-7 FPGA with 125K logic cells
  • Package: Tray
  • Standard Package: 1
  • Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, and USB OTG
  • Peripherals: DMA
  • RAM Size: 256KB
  • Package/Case: 484-FBGA, FCBGA
  • Supplier Device Package: 484-FCBGA (19x19)
  • Manufacturer: AMD Xilinx
  • Other Names: 122-1926
  • Base Product Number: XC7Z030

You May Also Be Interested in

Intel
IC SOC CORTEX-A9 1.5GHZ 1152FBGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Arria 10 SX FPGA - 270K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)
Need more? Email Us
Broadcom Limited
DOCSIS 3.0 STB FRONT END I-TEMP / System On Chip (SOC) IC *
Need more? Email Us
Broadcom Limited
DOCSIS 3.0 DATA GATEWAY / System On Chip (SOC) IC *
Need more? Email Us
Broadcom Limited
MODULE DATA MODEM
Need more? Email Us
Renesas Electronics America
SOC / CAR INFORMATION SYSTEM / System On Chip (SOC) IC *
Lowest to $6.5373
Broadcom Limited
UNIPROCESSOR SOC / System On Chip (SOC) IC *
Lowest to $89.7643
Broadcom Limited
LYNX - 100MHZ / System On Chip (SOC) IC *
Lowest to $8.1612
Broadcom Limited
DOCSIS 3.0 VOICE GATEWAY / System On Chip (SOC) IC *
Lowest to $50.4238
Broadcom Limited
DOCSIS 2.0 GATEWAY SOC / System On Chip (SOC) IC *
Lowest to $18.9455

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $203.3626 $203.3626
2+ $182.3251 $364.6502
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,176 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess