EN
  • EN
  • DE

AME385-2.5

Part No AME385-2.5
Manufacturer AME, Inc
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044988-AME385-2.5
Categories OEM Parts(A-B)
Manufacturer AME, Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AME385-2.5 CAD Model

Description

The AME385-2.5 is a precision shunt regulator manufactured by AME, Inc. It is designed to provide a stable and accurate voltage reference, making it suitable for a wide range of applications requiring precise voltage regulation. This device is often used in power supplies, instrumentation, and data acquisition systems.

Applications

  • Precision voltage reference: Providing a stable voltage reference for accurate measurements and control.
  • Adjustable power supplies: Used in adjustable power supplies to provide accurate voltage regulation.
  • Instrumentation: Used in instrumentation equipment to ensure accurate readings.
  • Data acquisition systems: Providing a stable reference voltage for analog-to-digital converters (ADCs).
  • Battery chargers: Regulating the charging voltage in battery chargers.

Features

  • Precision voltage reference: Provides a highly accurate and stable voltage reference of 2.5V.
  • Low temperature coefficient: Maintains stable performance over a wide temperature range.
  • Low dynamic impedance: Provides a stable output voltage under varying load conditions.
  • Adjustable output voltage: The output voltage can be adjusted using external resistors.
  • Wide operating current range: Operates over a wide range of cathode currents.
  • Small package size: Available in a compact package for space-constrained applications.

Benefits

  • Accurate voltage regulation: Provides precise and stable voltage regulation, ensuring accurate performance of electronic circuits.
  • Improved system performance: Enhances the accuracy and stability of systems that rely on a precise voltage reference.
  • Reduced component count: Simplifies circuit design by providing a single-chip solution for voltage regulation.
  • Cost-effective solution: Provides a cost-effective solution for achieving high-precision voltage regulation.
  • Wide range of applications: Suitable for a wide range of applications requiring precise voltage regulation.

Additional Details

The AME385-2.5 typically comes in a through-hole or surface-mount package. Key specifications include the reference voltage, initial accuracy, temperature coefficient, and operating current range. Designers should consult the datasheet for specific electrical characteristics and application guidelines. External resistors can be used to adjust the output voltage to a desired value.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess