EN
  • EN
  • DE

AME8809DEHA

Part No AME8809DEHA
Manufacturer AME, Inc
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1044940-AME8809DEHA
Categories PMIC - Voltage Regulators - Linear
Manufacturer AME, Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AME8809DEHA CAD Model

Description

The AME8809DEHA, manufactured by AME, Inc., is a low dropout (LDO) linear voltage regulator. This regulator is designed to provide a stable and accurate output voltage from a higher input voltage, even when the input voltage is close to the desired output voltage. LDO regulators are commonly used in a wide range of electronic devices for efficient and reliable power management.

Applications:

  • Portable Devices: Provides regulated power for microcontrollers, sensors, and other components in smartphones, tablets, and wearable devices.
  • Battery-Powered Systems: Regulates voltage in battery-powered systems, ensuring stable operation even as the battery voltage changes.
  • Post-Regulation: Used as a post-regulator to filter noise and improve voltage stability in switching power supplies.
  • Microcontroller Power: Provides a clean and stable power supply for microcontrollers, ensuring accurate and reliable operation.
  • Sensor Power: Regulates voltage for sensitive sensors, minimizing noise and ensuring accurate measurements.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is only slightly higher than the output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current to a load.
  • High Accuracy: Provides a precise and stable output voltage, ensuring accurate operation of the powered devices.
  • Overcurrent Protection: Protects the regulator and the load from damage in the event of an overcurrent condition.
  • Thermal Shutdown Protection: Protects the regulator from overheating by shutting down the output when the temperature exceeds a safe limit.
  • Small Package Size: Available in compact surface-mount packages for space-saving designs.

Benefits:

  • Improved Efficiency: Low dropout voltage and low quiescent current minimize power losses, resulting in improved energy efficiency.
  • Stable Output Voltage: Provides a stable and accurate output voltage, ensuring reliable operation of the powered devices.
  • Enhanced Protection: Overcurrent and thermal shutdown protection prevent damage to the regulator and the load.
  • Extended Battery Life: Low quiescent current extends battery life in portable devices.
  • Simplified Design: Easy to use and integrate into a variety of electronic circuits.

Additional Details:

Typical specifications for the AME8809DEHA include:

  • Input Voltage Range: Dependent on the specific variant, but generally covers a range appropriate for battery-powered applications.
  • Output Voltage: Fixed output voltages are common (e.g., 3.3V, 5V).
  • Dropout Voltage: Very low, typically a few hundred millivolts at the rated output current.
  • Output Current: Limited by the package's thermal characteristics.
  • Quiescent Current: In the microampere range.

The AME8809DEHA is generally found in small surface-mount packages such as SOT-23 or similar, designed for compact PCB layouts.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess