EN
  • EN
  • DE

100B1R5BT500XT1K

Part No 100B1R5BT500XT1K
Manufacturer American Technical Ceramics
Catalog Ceramic Capacitors
Description CAP CER 1.5PF 500V P90 1111
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 904909-100B1R5BT500XT1K
Supply and Demand Status Balance
Popularity High
Quantity per package 500
Other Part Number 1284-1436-6, 100B1R5BT500XT/500, 100B1R5BT500XT\\500, 1284-1436-1, 1284-100B1R5BT500XT1KDKR, 1284-1436-2, 1284-1436-1-ND, 1284-1436-2-ND, 100B1R5BT500XT, 1284-100B1R5BT500XT1KTR, ATC100B1R5BT500XT, 1284-1436-6-ND, 1284-100B1R5BT500XT1KCT
HTSUS 8532.24.0020
ECCN EAR99
MSL Level 1 (Unlimited)
Package 1111 (2828 Metric)
Mounting Surface Mount, MLCC
Operating Temperature Range -55°C ~ 175°C
Package Reel - TR
Series Porcelain Superchip® ATC 100B
Manufacturer American Technical Ceramics
Features ±0.1pF 500V Ceramic Capacitor P90 1111 (2828 Metric)
Estimated Pruduction Lead Time 24 Weeks
Categories Capacitors
Ultra Librarian 3D Model Ultra Librarian 100B1R5BT500XT1K CAD Model

Description

The supply and demand status of this product is balanced.

  • Series: Porcelain Superchip® ATC 100B
  • Win Source Part Number: 904909-100B1R5BT500XT1K
  • Description: ±0.1pF 500V Ceramic Capacitor P90 1111 (2828 Metric)
  • Package: Reel-TR
  • Package Size: 1111 (2828 Metric)
  • Mounting Type: Surface
  • Estimated Production Lead Time: 24 weeks

You May Also Be Interested in

Kemet
CAP CER 4700PF 440VAC Y5V RADIAL
Lowest to $0.1747
Yageo
CAP CER 0.12UF 50V X7R 0603
Lowest to $0.0111
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Yageo
CAP CER 1500PF 2KV X7R 1206
Lowest to $0.1467
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
TDK Corporation
CAP CER 500PF 10KV Y5P DISK
Need more? Email Us
Kemet
CAP CER 1000PF 50V X7R 0603
Lowest to $0.1984
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Walsin Technology Corporation
CAP CER 0.1UF 200V X7R 0805
Lowest to $0.0233

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess