EN
  • EN
  • DE

WAU24-200

Part No WAU24-200
Manufacturer Triad Magnetics
Catalog AC AC Wall Adapters
Description Wall Plug Transformer [email protected], FOR COMMERCIAL OR INDUSTRIAL USE ONLY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Weight 324.318573 g
Width 50.038 mm
Win Source Part Number 1110634-WAU24-200
Categories AC AC Wall Adapters
Manufacturer Triad Magnetics
Popularity Medium
Supply and Demand Status Limited
Voltage - Output 1 24 V
Schedule B 8504314035
RoHS Compliant
REACH SVHC Unknown
Power Rating 7.2 W
Output Voltage 24 V
Output Power 4.8 W
Output Current 200 mA
Number of Outputs 1
Mount Wall
Min Operating Temperature -10 °C
Max Voltage Rating (AC) 120 V
Max Power Dissipation 5 W
Max Output Current 200 mA
Max Operating Temperature 40 °C
Length 40.894 mm
Height 70.104 mm
Frequency 60 Hz
Efficiency 80 %
Current - Output 1 200 mA
Cord Length 1.8288 m
Connector Type Plug
Case / Package 120
Approvals UL
Ultra Librarian 3D Model Ultra Librarian WAU24-200 CAD Model

Description

This Triad Magnetics product is a 7.2W AC AC Wall Adapter with part number 1110634-WAU24-200.

  • Connector Type: Plug
  • Cord Length: 1.8288m
  • Frequency: 60Hz
  • Approval: UL
  • Height: 70.104mm
  • Width: 50.038mm
  • Length: 40.894mm
  • Power Rating: 7.2W
  • Output Voltage: 24V
  • Output Current: 200mA
  • Efficiency: 80%
  • Maximum Output Power: 4.8W

You May Also Be Interested in

Triad Magnetics
AC/AC WALL MNT ADPT 12VAC 200MA
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADPT 16VAC 500MA
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADAPTER 20VAC 2A
Need more? Email Us
Tamura
AC/AC WALL MOUNT ADAPTER 20V 12W / UL/CSA AC Power Supply
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADPT 12VAC 1.5A
Need more? Email Us
Hammond Manufacturing
AC/AC WALL MNT ADPT 24VAC 1.67A
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADPT 12VAC 2.5A
Need more? Email Us
Hammond Manufacturing
AC/AC WALL MNT ADPT 14VAC 2.86A
Need more? Email Us
Hammond Manufacturing
AC/AC WALL MNT ADPT 18VAC 1.11A
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1640 $66.4920
7+ $18.1859 $127.3013
10+ $17.6176 $176.1760
14+ $17.0493 $238.6902
18+ $16.4809 $296.6562
24+ $14.7761 $354.6264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess