EN
  • EN
  • DE

820A0065-03

Part No 820A0065-03
Manufacturer Tamura
Catalog AC AC Wall Adapters
Description AC/AC WALL MOUNT ADAPTER 20V 12W / UL/CSA AC Power Supply
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - External/Internal (Off-Board)
Manufacturer Tamura
Series 820A
Part Status Obsolete(EOL)
Region Utilized North America
Form Wall Mount (Class I)
Input Type Fixed Blade
Voltage - Input 120VAC
Voltage - Output 20VAC
Current - Output (Maximum) 600mA
Power (Watts) 12W
Applications ITE (Commercial)
Output Connector Screw Terminal
Input Connector NEMA 5-15P
Win Source Part Number 790191-820A0065-03
Popularity Medium
Supply and Demand Status Balance
Family Name 820A0065-03
Introduction Date August 12, 1999
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 820A0065-03 CAD Model

Description

This is a 12W external power supply with 20VAC output voltage and 120VAC input voltage.

  • Form Factor: Wall Mount (Class I)
  • Output Connector: Screw Terminal
  • Input Connector: NEMA 5-15P
  • Application: ITE (Commercial)
  • Part Status: Obsolete (EOL)
  • Manufacturer: Tamura

You May Also Be Interested in

Hammond Manufacturing
AC/AC WALL MNT ADPT 14VAC 1.43A
Need more? Email Us
Hammond Manufacturing
AC/AC WALL MNT ADPT 12VAC 3.33A
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADPT 24VAC 700MA
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADPT 12VAC 500MA
Need more? Email Us
Tamura
AC/AC WALL MOUNT ADAPTER 12V 9W / AC-AC UL/CUL Adaptor
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADPT 16VAC 2.4A
Need more? Email Us
Hammond Manufacturing
AC/AC WALL MNT ADPT 12VAC 1.67A
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADPT 24VAC 450MA
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADPT 12VAC 2.5A
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess