EN
  • EN
  • DE

420AS12075

Part No 420AS12075
Manufacturer Tamura
Catalog AC AC Wall Adapters
Description AC/AC WALL MOUNT ADAPTER 12V 9W / AC-AC UL/CUL Adaptor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - External/Internal (Off-Board)
Manufacturer Tamura
Series 420AS
Part Status Obsolete(EOL)
Region Utilized North America
Form Wall Mount (Class II)
Input Type Fixed Blade
Voltage - Input 120VAC
Voltage - Output 12VAC
Current - Output (Maximum) 750mA
Power (Watts) 9W
Applications ITE (Commercial)
Operating Temperature Range -10°C ~ 40°C
Output Connector Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.5mm
Dimension 1.83" L x 2.05" W x 2.84" H (46.5mm x 52.0mm x 72.0mm)
Approvals cULus
Input Connector NEMA 1-15P
Cord Length 72" (1.83m)
Win Source Part Number 768790-420AS12075
Popularity Medium
Supply and Demand Status Limited
Family Name 420AS12075
Introduction Date June 04, 2002
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 420AS12075 CAD Model

Description

The 420AS12075 is a wall mount power supply from Tamura.

  • Output Voltage: 12VAC
  • Maximum Output Current: 750mA
  • Operating Temperature: -10°C to 40°C
  • Approvals: cULus
  • Cord Length: 72 inches
  • Applications: ITE (commercial) equipment

You May Also Be Interested in

Hammond Manufacturing
AC/AC WALL MNT ADPT 14VAC 2.86A
Need more? Email Us
Hammond Manufacturing
AC/AC WALL MNT ADPT 18VAC 1.11A
Need more? Email Us
Hammond Manufacturing
AC/AC WALL MNT ADPT 12VAC 1.67A
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADAPTER 24VAC 1A
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADAPTER 20VAC 2A
Need more? Email Us
Hammond Manufacturing
AC/AC WALL MNT ADPT 14VAC 1.43A
Need more? Email Us
Hammond Manufacturing
AC/AC WALL MNT ADPT 24VAC 830MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DESKTOP ADAPTER 18V 40W / 18V 40 W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADPT 20VAC 200MA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess