EN
  • EN
  • DE

BPD2EE

Part No BPD2EE
Manufacturer Hammond Manufacturing
Catalog AC AC Wall Adapters
Description AC/AC WALL MNT ADPT 14VAC 1.43A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Region Utilized North America
Form Wall Mount
Input Type Fixed Blade
Voltage - Input 120VAC
Voltage - Output 14VAC
Current - Output (Max) 1.43A
Power (Watts) 20 W
Applications ITE (Commercial)
Output Connector Screw Terminal
Size / Dimension 2.13" L x 2.44" W x 2.75" H (54.1mm x 62.0mm x 70.0mm)
Approval Agency CSA, UL
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1546138-BPD2EE
Ultra Librarian 3D Model Ultra Librarian BPD2EE CAD Model

Description

N

You May Also Be Interested in

Triad Magnetics
AC/AC WALL MNT ADPT 20VAC 200MA
Need more? Email Us
Hammond Manufacturing
AC/AC WALL MNT ADPT 24VAC 830MA
Need more? Email Us
Tamura
AC/AC WALL MOUNT ADAPTER 12V 9W / AC-AC UL/CUL Adaptor
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADPT 24VAC 450MA
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADPT 24VAC 700MA
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADAPTER 24VAC 1A
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADPT 16VAC 2.4A
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADAPTER 20VAC 2A
Need more? Email Us
Hammond Manufacturing
AC/AC WALL MNT ADPT 18VAC 1.11A
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess