EN
  • EN
  • DE

AZ980-1C-12DE

Part No AZ980-1C-12DE
Manufacturer American Zettler, Inc.
Catalog Automotive Relays
Description 80A SUPER-ISO AUTO RELAY /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Automotive Relays
Mfr American Zettler
Package Tray
Coil Type Non Latching
Coil Current 133.3 mA
Coil Voltage 12VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 60 A
Switching Voltage 30VDC - Max
Must Operate Voltage 7.8 VDC
Must Release Voltage 1.2 VDC
Operate Time 7 ms
Release Time 5 ms
Features Sealed - Fully
Mounting Type Socketable
Termination Style Plug In, Quick Connect - Multiple Sizes
Temperature Range - Operating -40°C ~ 85°C
Contact Material Silver Tin Oxide (AgSnO)
Coil Power 1.6W
Coil Resistance 90 Ohms
Base Product Number AZ980
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0050
Other Names 2487-AZ980-1C-12DE,2487-AZ980-1C-12DE-ND,3385-AZ980-1C-12DE
Standard Package 400
Win Source Part Number 1213932-AZ980-1C-12DE
Ultra Librarian 3D Model Ultra Librarian AZ980-1C-12DE CAD Model

Description

The American Zettler AZ980-1C-12DE is an automotive relay with a plug-in, quick connect termination style.

  • Coil Voltage: 12VDC
  • Contact Rating: 60A
  • Switching Voltage: 30VDC
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

TE Connectivity
RELAY AUTOMOTIVE SPDT 40A 24V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPDT 20A 12V
Need more? Email Us
Zhejiang HKE Relay Co.,Ltd.
15A@14VDC 12V 30V@DC 35A One set changeover: 1C (SPDT - changeover) Through Hole,15.6x12.2mm Automotive Relays RoHS
Lowest to $0.5530
Panasonic
RELAY AUTOMOTIVE SPDT 20A 24V
Need more? Email Us
Picker Components
RELAY AUTOMOTIVE SPDT 17A 24V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPDT 40A 12V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 70A 24V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 40A 12V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 70A 12V
Lowest to $12.3719

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess