EN
  • EN
  • DE

PESD5V0X2UAMBYL

Part No PESD5V0X2UAMBYL
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 5VWM 14VC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 7.5V
Max Clamping Voltage 14V
Peak Pulse Current(Ippm) 2.5A (8/20μs)
Applications Automotive
Capacitance @ Frequency 0.8pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package DFN1006-3
Win Source Part Number 1087632-PESD5V0X2UAMBYL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD5V0X2UAMBYL CAD Model

Description

The Nexperia PESD5V0X2UAMBYL is a Zener diode that is designed for use in automotive applications.

  • Package: DFN1006-3
  • Channels: Two unidirectional
  • Capacitance @ 1MHz: 0.8pF
  • STAND-OFF Voltage: 5V
  • Minimum Breakdown Voltage: 7.5V
  • Max Clamping Voltage: 14V
  • Peak Pulse Current: 2.5A (8/20μs)
  • Temperature Range: -65°C to 150°C (TA)
  • Packaging: reel - TR
  • Supply and Demand Status: balanced.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess