EN
  • EN
  • DE

SL22 10009

Part No SL22 10009
Manufacturer Ametherm
Catalog Inrush Current Limiters (ICL)
Description ICL 10 OHM 20% 9A 22MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Ametherm
Packaging Bulk
Status Active
R @ 25°C 10 Ohm
Tolerance ±20%
Current - Steady State Max 9A
R @ Current 0.095 Ohm
Diameter 0.866" (22mm)
Lead Spacing 0.307" (7.80mm)
Win Source Part Number 1050010-SL22 10009
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SL22 10009 CAD Model

Description

The SL22 10009 is an inrush current limiter manufactured by Ametherm. It's a thermistor designed to protect electronic circuits from high inrush currents that can occur when power is initially applied.

Applications

  • Switching power supplies
  • AC motors
  • Transformers
  • Inverters
  • Battery chargers
  • Audio amplifiers

Features

  • High inrush current suppression: Effectively limits the initial surge current.
  • High energy absorption capability: Can withstand large amounts of energy.
  • Fast response time: Quickly reacts to inrush current events.
  • Small size: Easy to integrate into existing circuits.
  • Low resistance at steady state: Minimizes power dissipation.
  • RoHS compliant: Ensures environmental friendliness.

Benefits

  • Protects sensitive components: Prevents damage to downstream components from high inrush currents.
  • Extends equipment life: Reduces stress on components, leading to longer lifespan.
  • Improves system reliability: Minimizes the risk of system failures caused by inrush current.
  • Reduces component count: Eliminates the need for other inrush current limiting solutions.
  • Saves space: Compact size allows for integration in small enclosures.

Additional Details

The SL22 10009 has a resistance of 22 ohms at 25°C. It is designed to handle a maximum steady-state current of approximately 3 amps. The energy absorption capability is designed to withstand high levels. This thermistor is constructed using a ceramic material with a coating for environmental protection. The operating temperature range typically spans from -40°C to +125°C. It is available in a disc or leaded package for easy mounting.

This inrush current limiter is commonly used in power supplies, motor drives, and other applications where high inrush currents can pose a problem. Its robust construction and reliable performance make it a crucial component for protecting sensitive electronic equipment. The device conforms to industry standards and regulations, ensuring its compatibility and suitability for a wide range of applications.

You May Also Be Interested in

Ametherm
ICL 5 OHM 15% 4A 15.24MM
Need more? Email Us
EPCOS (TDK)
ICL 1 OHM 20% 11.5A 15MM
Need more? Email Us
Amphenol Advanced Sensors
ICL 1.3 OHM 25% 8A 13.97MM
Lowest to $3.0859
Ametherm
ICL 10 OHM 15% 6A 12.7MM
Need more? Email Us
EPCOS (TDK)
ICL 2.5 OHM 20% 6.5A 15MM
Need more? Email Us
Ametherm
ICL 4 OHM 15% 8A 15.24MM
Need more? Email Us
Ametherm
ICL 2.5 OHM 15% 15A 22.86MM
Need more? Email Us
Ametherm
ICL 10 OHM 15% 3A 11.43MM
Need more? Email Us
Ametherm
ICL 1 OHM 25% 30A 31.75MM
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4163 $63.7335
100+ $1.1622 $116.2200
155+ $1.1258 $174.4990
215+ $1.0896 $234.2640
275+ $1.0531 $289.6025
370+ $0.9443 $349.3910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess