EN
  • EN
  • DE

A25LQ64M-F/G

Part No A25LQ64M-F/G
Manufacturer Amic
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1118700-A25LQ64M-F/G
Categories Custom Parts
Manufacturer Amic
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A25LQ64M-F/G CAD Model

Description

The A25LQ64M-F/G is a 64M-bit CMOS Serial Flash memory device manufactured by Amic. It is designed for systems requiring high-density, low-power serial flash memory solutions. This device operates with a single power supply and supports standard, dual, and quad SPI operation, providing flexibility in various applications.

Applications:

  • Embedded systems requiring non-volatile storage for firmware and configuration data.
  • Mobile devices like smartphones, tablets, and wearables.
  • Networking equipment such as routers, switches, and modems.
  • Industrial control systems.
  • Consumer electronics, including set-top boxes and digital TVs.

Features:

  • 64M-bit (8MB) storage capacity.
  • Standard, Dual, and Quad SPI interface.
  • Single 2.7V to 3.6V power supply.
  • Low power consumption.
  • Serial interface for reduced pin count.
  • Write protect feature for data security.

Benefits:

  • Provides ample storage for firmware, code, and data.
  • Offers flexible communication options with host controllers.
  • Reduces system power consumption, ideal for battery-powered devices.
  • Simplifies board layout and reduces cost with the serial interface.
  • Protects critical data from accidental overwrites.

Additional Details:

The A25LQ64M-F/G operates across a wide temperature range, making it suitable for use in diverse environments. It supports various SPI modes, including SPI Mode 0 (CPOL=0, CPHA=0) and SPI Mode 3 (CPOL=1, CPHA=1). The device features a small sector erase capability, allowing for efficient data updates. Its high endurance and data retention characteristics ensure reliable performance over the lifespan of the application. Packaging options include SOIC, WSON, and DIP to suit different mounting requirements. The A25LQ64M-F/G also supports advanced features such as deep power-down mode for ultra-low power operation and software write protection. For detailed specifications on timings, voltage levels, and command sets, refer to the manufacturer's datasheet.

You May Also Be Interested in

Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
TE Connectivity
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess