EN
  • EN
  • DE

10030581-200LF

Part No 10030581-200LF
Manufacturer Amphenol FCI
Catalog Unclassified
Description CONN EXPRESSCARD/54 MODULE TOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Amphenol FCI
Packaging Tray
Part Status Obsolete(EOL)
Accessory Type Shield, Top
For Use With/Related Products PCMCIA - ExpressCard
Win Source Part Number 760079-10030581-200LF
Popularity Medium
Supply and Demand Status Limited
Family Name 10030581
Introduction Date December 31, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 10030581-200LF CAD Model

Description

The 10030581-200LF is a connector manufactured by Amphenol FCI. While detailed information about this specific part number is limited, it likely belongs to one of Amphenol FCI's many connector series, designed for board-to-board, wire-to-board, or cable-to-board connections. Due to the lack of specific information, a general description based on common connector attributes from Amphenol FCI is provided below.

Applications

  • Board-to-board connections: Connecting two printed circuit boards together.
  • Wire-to-board connections: Connecting wires to a printed circuit board.
  • Cable-to-board connections: Connecting cables to a printed circuit board.
  • Data and signal transmission: Transmitting data and signals within electronic devices.
  • Power delivery: Delivering power to various components within electronic systems.
  • Industrial automation: Used in industrial automation equipment for reliable connections.
  • Telecommunications equipment: Employed in telecommunications systems for signal routing and connections.

Features

  • Connector Type: Likely a header, receptacle, or plug depending on the specific application.
  • Number of Positions: Varies depending on the specific application (consult datasheet).
  • Pitch: Distance between contacts (consult datasheet).
  • Mounting Style: Through-hole or surface mount (consult datasheet).
  • Termination Method: Crimp, solder, or insulation displacement (consult datasheet).
  • Material: Typically made of a durable plastic housing with metal contacts.
  • RoHS Compliant: Lead-free and compliant with RoHS environmental regulations.

Benefits

  • Reliable Connection: Provides a secure and stable electrical connection.
  • Durable Construction: Ensures long-term performance in various environments.
  • Versatile: Can be used in a wide range of electronic applications.
  • RoHS Compliance: Environmentally friendly and compliant with industry standards.
  • Easy Installation: Designed for easy and efficient installation.

Additional Details

Given the limited information, it is recommended to consult the manufacturer's datasheet for the 10030581-200LF to determine the specific features, specifications, and applications of this connector. The datasheet will provide detailed information about the connector type, number of positions, pitch, mounting style, termination method, and other relevant specifications. This information is crucial for ensuring proper selection and use of the connector in a particular application.

You May Also Be Interested in

83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.2487 $94.4974
3+ $38.7676 $116.3028
5+ $37.5560 $187.7800
7+ $36.3455 $254.4185
9+ $35.1339 $316.2051
12+ $31.4992 $377.9904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess