EN
  • EN
  • DE

67996-116HLF

Part No 67996-116HLF
Manufacturer Amphenol FCI
Catalog Rectangular Connectors
Description CONN HEADER 16POS .100 STR 30AU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Amphenol FCI
Series BERGSTIK II
Packaging Bulk
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.100" (2.54mm)
Style Board to Board
Shrouding Unshrouded
Number of Positions 16
Number of Positions Loaded All
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Style Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Length - Mating 0.230" (5.84mm)
Contact Length - Post 0.095" (2.41mm)
Overall Contact Length 0.425" (10.80mm)
Insulation Height 0.100" (2.54mm)
Contact Shape Square
Contact Finish - Mating Gold or Gold, GXT
Contact Finish Thickness - Mating 30μin (0.76μm)
Contact Material Phosphor Bronze
Material Flammability Rating UL94 V-0
Insulation Color Black
Win Source Part Number 764509-67996-116HLF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 67996-116HLF CAD Model

Description

The 67996-116HLF is a rectangular connector manufactured by Amphenol FCI (now Amphenol ICC). It's designed for board-to-board connections and typically used in applications requiring reliable signal or power transmission between PCBs.

Applications:

  • Telecommunications Equipment: Used in routers, switches, and other networking devices.
  • Data Processing Systems: Employed in servers, workstations, and storage systems.
  • Industrial Automation: Utilized in programmable logic controllers (PLCs) and other industrial control systems.
  • Medical Equipment: Found in diagnostic equipment and patient monitoring systems.
  • Consumer Electronics: Used in high-end audio equipment and video systems.

Features:

  • Rectangular Connector: Provides a reliable and space-efficient connection.
  • Board-to-Board Connection: Designed for connecting two printed circuit boards.
  • Multiple Contacts: Offers a high number of signal or power lines.
  • High-Temperature Material: Suitable for reflow soldering processes.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits:

  • Reliable Signal Transmission: Ensures stable and consistent electrical connections.
  • Space Saving: Compact design allows for efficient use of board space.
  • Easy Assembly: Designed for automated assembly processes.
  • Versatile Application: Suitable for a wide range of electronic devices and systems.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The 67996-116HLF likely has 16 contacts (derived from the -116 in the part number). The HLF suffix indicates that the connector is Halogen-Free and Lead-Free, complying with environmental regulations. Amphenol FCI's rectangular connectors are designed for high-density applications, and this particular connector probably features a fine pitch to maximize the number of connections within a limited space. The connector's housing material is chosen for its high-temperature resistance, which is crucial for surface mount soldering processes where the entire board is subjected to high temperatures. The gold-plated contacts provide excellent conductivity and corrosion resistance, ensuring long-term reliability of the connection. These connectors are available in various mating heights to accommodate different board spacing requirements. Overall, the 67996-116HLF is a reliable and efficient solution for board-to-board connections in a wide range of electronic applications, offering a balance of performance, space efficiency, and environmental compliance.

You May Also Be Interested in

Molex, LLC
87713-1001 Molex I/O Connectors ATA BACKPLANE 22P lead free datasheet, inventory, & pricing.
Lowest to $2.9105
CJT Connectors
Connector Header 40 position 2mm Pitch
Lowest to $0.8237
Molex, LLC
19-09-1029 Molex Pin & Socket Connectors 2 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.2911
Molex, LLC
02-06-5130 Molex Pin & Socket Connectors F CRIMP TERM 24-30A REEL OF 20000 datasheet, inventory, & pricing.
Lowest to $0.4948
Molex, LLC
10-84-4122 Molex Pin & Socket Connectors HDR VERT FEMALE 12P datasheet, inventory, & pricing.
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector Header 64 position Right Angle
Lowest to $1.5513
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Molex, LLC
10-84-4030 Molex Pin & Socket Connectors HEADER VERT MALE 3P datasheet, inventory, & pricing.
Lowest to $0.3784
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2655 $52.1065
54+ $1.8589 $100.3806
84+ $1.8008 $151.2672
115+ $1.7427 $200.4105
149+ $1.6846 $251.0054
199+ $1.5104 $300.5696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess